The PIC16C62A-10I/SP is an 8-bit microcontroller from Quarktwin Technology Ltd. featuring a high-performance RISC CPU with only 35 single-word instructions, allowing for efficient programming. It operates at a clock speed of up to 20 MHz, with a 200 ns instruction cycle. The device includes a variety of built-in features such as an eight-level deep hardware stack, interrupt capability, and multiple addressing modes. This microcontroller supports a wide operating voltage range of 2.5V to 6.0V and is designed for low power consumption, with typical currents of less than 2 mA at 5V and 4 MHz, and 15 µA at 3V and 32 kHz. It also includes a Power-on Reset (POR), a Watchdog Timer (WDT), and a power-saving SLEEP mode. The PIC16C62A-10I/SP is equipped with several peripheral features, including three timer modules, a Capture/Compare/PWM (CCP) module, and a Universal Synchronous Asynchronous Receiver Transmitter (USART). It supports serial communication protocols such as SPI and I2C, making it versatile for various applications. The device is available in multiple package types, including PDIP and SOIC, facilitating integration into different designs.
8-bit Microcontrollers - MCU 3.5KB 128 RAM 22 I/O
IC,MICROCONTROLLER,8
IC MCU 8BIT 3.5KB OTP 28SPDIP
PIC PIC® 16C Microcontroller IC 8-Bit 10MHz 3.5KB (2K x 14) OTP 28-SPDIP
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16C62A-10I/SP | 23C3780 | PIC16C62A-10I/SP | PIC16C62A-10I/SP |
| Product Name | 8-bit Microcontrollers - MCU | Ic,microcontroller,8-Bit,pic Cpu,cmos,dip,28Pin,plastic Rohs Compliant Microchip | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Life Cycle Stage | Active | |||
| Clock Speed | 10 MHz | |||
| RAM | 0.1280 KB |