Microchip Technology, Inc. 8-bit 8BIT 3.5KB Embedded Microcontroller MCU PIC16C62A-20/SO

Description
IC MCU 8BIT 3.5KB OTP 28SOIC Product overview: PIC16C62A-20/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 3.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 3.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16C62A-20/SO can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 8BIT 3.5KB OTP 28SOIC Product overview: PIC16C62A-20/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 3.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 3.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16C62A-20/SO can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-bit 8BIT 3.5KB Embedded Microcontroller MCU - 685-PIC16C62A-20/SO - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 3.5KB Embedded Microcontroller MCU
685-PIC16C62A-20/SO
8-bit 8BIT 3.5KB Embedded Microcontroller MCU 685-PIC16C62A-20/SO
IC MCU 8BIT 3.5KB OTP 28SOIC Product overview: PIC16C62A-20/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 3.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 3.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16C62A-20/SO can be used for catalog matching and distributor lookup.

IC MCU 8BIT 3.5KB OTP 28SOIC Product overview: PIC16C62A-20/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 3.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 3.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16C62A-20/SO can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - PIC16C62A-20/SO - 1237834-PIC16C62A-20/SO - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC16C62A-20/SO
1237834-PIC16C62A-20/SO
Embedded - Embedded - Microcontrollers - PIC16C62A-20/SO 1237834-PIC16C62A-20/SO
Manufacturer: Microchip Technology Win Source Part Number: 1237834-PIC16C62A-20 /SO Series: PIC 16C Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Core Processor: PIC Speed: 20MHz Package: 28-SOIC (0.295", 7.50mm Width) Core Size: 8-Bit Connectivity: I2C, SPI Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 22 Program Memory Size: 3.5KB (2K x 14) Program Memory Type: One Time Programmable(OTP) RAM Size: 128 x 8 Oscillator Type: External Supply Voltage: 4 V ~ 6 V Family Name: PIC16C62 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.microchip.com Manufacturer Package: 28-SOIC Alternative Parts (Cross-Reference): CY7C64013C-SXCT; CY7C64013-SC; CY7C64013C-SXC; Introduction Date: August 14, 1998 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2019 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 1237834-PIC16C62A-20/SO
Series: PIC 16C
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C (TA)
Core Processor: PIC
Speed: 20MHz
Package: 28-SOIC (0.295", 7.50mm Width)
Core Size: 8-Bit
Connectivity: I2C, SPI
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 22
Program Memory Size: 3.5KB (2K x 14)
Program Memory Type: One Time Programmable(OTP)
RAM Size: 128 x 8
Oscillator Type: External
Supply Voltage: 4 V ~ 6 V
Family Name: PIC16C62
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.microchip.com
Manufacturer Package: 28-SOIC
Alternative Parts (Cross-Reference): CY7C64013C-SXCT; CY7C64013-SC; CY7C64013C-SXC;
Introduction Date: August 14, 1998
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2019
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16C62A-20/SO
8-bit Microcontrollers - MCU PIC16C62A-20/SO
8-bit Microcontrollers - MCU 3.5KB 128 RAM 22 I/O

8-bit Microcontrollers - MCU 3.5KB 128 RAM 22 I/O

Buy Now Datasheet
Embedded - Microcontrollers - PIC16C62A-20/SO - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC16C62A-20/SO
Embedded - Microcontrollers PIC16C62A-20/SO
IC MCU 8BIT 3.5KB OTP 28SOIC

IC MCU 8BIT 3.5KB OTP 28SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16C62A-20/SO - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16C62A-20/SO
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16C62A-20/SO
IC MCU 8BIT 3.5KB OTP 28SOIC

IC MCU 8BIT 3.5KB OTP 28SOIC

Supplier's Site
Microcontrollers - PIC16C62A-20/SO - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16C62A-20/SO
Microcontrollers PIC16C62A-20/SO
PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) OTP 28-SOIC

PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) OTP 28-SOIC

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-PIC16C62A-20/SO 1237834-PIC16C62A-20/SO PIC16C62A-20/SO PIC16C62A-20/SO PIC16C62A-20/SO PIC16C62A-20/SO
Product Name 8-bit 8BIT 3.5KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - PIC16C62A-20/SO 8-bit Microcontrollers - MCU Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz
RAM 0.1280 KB 3.5 KB 128 KB 0.1280 KB
Supply Voltage 4 to 6 volts 4 to 6 volts 6 volts
Serial Interface I2C/SPI
Unlock Full Specs
to access all available technical data

Similar Products

Embedded Microcontroller MCU - 685-2964B/BUA - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Bulk
View Details
4 suppliers
Microcontrollers - 2306893P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 1000 KB
Package Type Other; TQFN
View Details