Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - PIC16C620A-20/SO PIC16C620A-20/SO

Description
Manufacturer: Microchip Technology Win Source Part Number: 061722-PIC16C620A-20 /SO Packaging: Tube/Rail Core Processor: PIC Number of I/O: 13 Program Memory Size: 896B (512 x 14) Program Memory Type: OTP Oscillator Type: External Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 18-SOIC Speed(Frequency): 20MHz Supply Voltage - Operating: 2.5 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 96 x 8 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 061722-PIC16C620A-20 /SO Packaging: Tube/Rail Core Processor: PIC Number of I/O: 13 Program Memory Size: 896B (512 x 14) Program Memory Type: OTP Oscillator Type: External Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 18-SOIC Speed(Frequency): 20MHz Supply Voltage - Operating: 2.5 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 96 x 8 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - PIC16C620A-20/SO - 061722-PIC16C620A-20/SO - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC16C620A-20/SO
061722-PIC16C620A-20/SO
Embedded - Embedded - Microcontrollers - PIC16C620A-20/SO 061722-PIC16C620A-20/SO
Manufacturer: Microchip Technology Win Source Part Number: 061722-PIC16C620A-20 /SO Packaging: Tube/Rail Core Processor: PIC Number of I/O: 13 Program Memory Size: 896B (512 x 14) Program Memory Type: OTP Oscillator Type: External Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 18-SOIC Speed(Frequency): 20MHz Supply Voltage - Operating: 2.5 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 96 x 8 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 061722-PIC16C620A-20/SO
Packaging: Tube/Rail
Core Processor: PIC
Number of I/O: 13
Program Memory Size: 896B (512 x 14)
Program Memory Type: OTP
Oscillator Type: External
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 18-SOIC
Speed(Frequency): 20MHz
Supply Voltage - Operating: 2.5 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 96 x 8
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Microcontrollers - PIC16C620A-20/SO-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16C620A-20/SO-ND
Microcontrollers PIC16C620A-20/SO-ND
PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 896B (512 x 14) OTP 18-SOIC

PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 896B (512 x 14) OTP 18-SOIC

Buy Now Datasheet
8-bit 8BIT Embedded Microcontroller MCU - 685-PIC16C620A-20/SO - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT Embedded Microcontroller MCU
685-PIC16C620A-20/SO
8-bit 8BIT Embedded Microcontroller MCU 685-PIC16C620A-20/SO
IC MCU 8BIT 896B OTP 18SOIC Product overview: PIC16C620A-20/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16C620A-20/SO can be used for catalog matching and distributor lookup.

IC MCU 8BIT 896B OTP 18SOIC Product overview: PIC16C620A-20/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16C620A-20/SO can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC MCU 8BIT 896B OTP 18SOIC - 536-PIC16C620A-20/SO - Utmel Electronic Limited
Hong Kong, China
IC MCU 8BIT 896B OTP 18SOIC
536-PIC16C620A-20/SO
IC MCU 8BIT 896B OTP 18SOIC 536-PIC16C620A-20/SO
IC MCU 8BIT 896B OTP 18SOIC

IC MCU 8BIT 896B OTP 18SOIC

Supplier's Site
Ic,microcontroller,8-Bit,pic Cpu,cmos,sop,18Pin,plastic Rohs Compliant Microchip - 23C3866 - Newark, An Avnet Company
Chicago, IL, United States
Ic,microcontroller,8-Bit,pic Cpu,cmos,sop,18Pin,plastic Rohs Compliant Microchip
23C3866
Ic,microcontroller,8-Bit,pic Cpu,cmos,sop,18Pin,plastic Rohs Compliant Microchip 23C3866
IC,MICROCONTROLLER,8 -BIT,PIC CPU,CMOS,SOP,18PIN,P LASTIC ROHS COMPLIANT: YES

IC,MICROCONTROLLER,8-BIT,PIC CPU,CMOS,SOP,18PIN,PLASTIC ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16C620A-20/SO
8-bit Microcontrollers - MCU PIC16C620A-20/SO
8-bit Microcontrollers - MCU .875KB 96 RAM 13 I/O 20 MHz SOIC18

8-bit Microcontrollers - MCU .875KB 96 RAM 13 I/O 20 MHz SOIC18

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16C620A-20/SO - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16C620A-20/SO
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16C620A-20/SO
IC MCU 8BIT 896B OTP 18SOIC

IC MCU 8BIT 896B OTP 18SOIC

Supplier's Site
Embedded - Microcontrollers - PIC16C620A-20/SO - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC16C620A-20/SO
Embedded - Microcontrollers PIC16C620A-20/SO
IC MCU 8BIT 896B OTP 18SOIC

IC MCU 8BIT 896B OTP 18SOIC

Supplier's Site Datasheet
Microcontrollers - PIC16C620A-20/SO - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16C620A-20/SO
Microcontrollers PIC16C620A-20/SO
PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 896B (512 x 14) OTP 18-SOIC

PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 896B (512 x 14) OTP 18-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 061722-PIC16C620A-20/SO PIC16C620A-20/SO-ND 685-PIC16C620A-20/SO 536-PIC16C620A-20/SO 23C3866 PIC16C620A-20/SO PIC16C620A-20/SO PIC16C620A-20/SO PIC16C620A-20/SO
Product Name Embedded - Embedded - Microcontrollers - PIC16C620A-20/SO Microcontrollers 8-bit 8BIT Embedded Microcontroller MCU IC MCU 8BIT 896B OTP 18SOIC Ic,microcontroller,8-Bit,pic Cpu,cmos,sop,18Pin,plastic Rohs Compliant Microchip 8-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Life Cycle Stage Active Active Active Active
Clock Speed 20 MHz 20 MHz 40 MHz 20 MHz 20 MHz
RAM 0.8960 KB 0.0960 KB 0.0960 KB 0.0960 KB 96 KB 0.0960 KB
ROM Type OTP; OTP OTP EPROM; EPROM OTP OTP; OTP
Unlock Full Specs
to access all available technical data

Similar Products

SMD 2.4GHz Embedded Microcontroller MCU - 879-BCM20732S - ERSAELECTRONICS PTE. LTD.
Specs
Serial Interface I2C, SPI, UART
Package Type Other; Tray
Operating Temperature -30 to 85 C (-22 to 185 F)
View Details
Microcontrollers - 428447 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
 - COP8SAA728N9 - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
ROM Type OTP
View Details
5 suppliers