Microchip Technology, Inc. Microcontrollers PIC16C63AT-04I/SO

Description
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 7KB (4K x 14) OTP 28-SOIC
Request a Quote Datasheet
Description
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 7KB (4K x 14) OTP 28-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC16C63AT-04I/SO-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16C63AT-04I/SO-ND
Microcontrollers PIC16C63AT-04I/SO-ND
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 7KB (4K x 14) OTP 28-SOIC

PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 7KB (4K x 14) OTP 28-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1264444-PIC16C63AT-04I/SO - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1264444-PIC16C63AT-04I/SO
Integrated Circuits (ICs) - Embedded - Microcontrollers 1264444-PIC16C63AT-04I/SO
Win Source Part Number: 1264444-PIC16C63AT-0 4I/SO Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: PIC® 16C Core Processor: PIC Speed: 4MHz Package: Tape & Reel (TR) Standard Package: 1,600 Mounting: SMD (SMT) Core Size: 8-Bit Connectivity: I2C, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 22 Program Memory Size: 7KB (4K x 14) Program Memory Type: OTP RAM Size: 192 x 8 Oscillator Type: External Package / Case: 28-SOIC (0.295", 7.50mm Width) Supplier Device Package: 28-SOIC Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 4V ~ 5.5V ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Microchip Technology Other Names: PIC16C63AT-04I/SOR Base Product Number: PIC16C63

Win Source Part Number: 1264444-PIC16C63AT-04I/SO
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: PIC® 16C
Core Processor: PIC
Speed: 4MHz
Package: Tape & Reel (TR)
Standard Package: 1,600
Mounting: SMD (SMT)
Core Size: 8-Bit
Connectivity: I2C, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 22
Program Memory Size: 7KB (4K x 14)
Program Memory Type: OTP
RAM Size: 192 x 8
Oscillator Type: External
Package / Case: 28-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 28-SOIC
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 4V ~ 5.5V
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Other Names: PIC16C63AT-04I/SOR
Base Product Number: PIC16C63

Buy Now Datasheet
8-bit 8BIT 7KB Embedded Microcontroller MCU - 685-PIC16C63AT-04I/SO - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 7KB Embedded Microcontroller MCU
685-PIC16C63AT-04I/SO
8-bit 8BIT 7KB Embedded Microcontroller MCU 685-PIC16C63AT-04I/SO
IC MCU 8BIT 7KB OTP 28SOIC Product overview: PIC16C63AT-04I/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 7KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 7KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16C63AT-04I/S O can be used for catalog matching and distributor lookup.

IC MCU 8BIT 7KB OTP 28SOIC Product overview: PIC16C63AT-04I/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 7KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 7KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16C63AT-04I/SO can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16C63AT-04I/SO - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16C63AT-04I/SO
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16C63AT-04I/SO
IC MCU 8BIT 7KB OTP 28SOIC

IC MCU 8BIT 7KB OTP 28SOIC

Supplier's Site
Microcontrollers - PIC16C63AT-04I/SO - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16C63AT-04I/SO
Microcontrollers PIC16C63AT-04I/SO
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 7KB (4K x 14) OTP 28-SOIC

PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 7KB (4K x 14) OTP 28-SOIC

Buy Now Datasheet
Embedded - Microcontrollers - PIC16C63AT-04I/SO - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC16C63AT-04I/SO
Embedded - Microcontrollers PIC16C63AT-04I/SO
IC MCU 8BIT 7KB OTP 28SOIC

IC MCU 8BIT 7KB OTP 28SOIC

Supplier's Site Datasheet
Mcu, 8Bit, 4Mhz, Wsoic-28; Product Range Microchip - 23C4059 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 8Bit, 4Mhz, Wsoic-28; Product Range Microchip
23C4059
Mcu, 8Bit, 4Mhz, Wsoic-28; Product Range Microchip 23C4059
MCU, 8BIT, 4MHZ, WSOIC-28; Product Range:PIC16 Family PIC16C6x Series Microcontrollers; CPU Speed:4MHz; Program Memory Size:7KB; RAM Memory Size:192Byte; No. of Pins:28Pins; MCU Case Style:WSOIC; No. of I/O s:22I/O s RoHS Compliant: Yes

MCU, 8BIT, 4MHZ, WSOIC-28; Product Range:PIC16 Family PIC16C6x Series Microcontrollers; CPU Speed:4MHz; Program Memory Size:7KB; RAM Memory Size:192Byte; No. of Pins:28Pins; MCU Case Style:WSOIC; No. of I/O s:22I/O s RoHS Compliant: Yes

Supplier's Site Datasheet
IC MCU 8BIT 7KB OTP 28SOIC - 536-PIC16C63AT-04I/SO - Utmel Electronic Limited
Hong Kong, China
IC MCU 8BIT 7KB OTP 28SOIC
536-PIC16C63AT-04I/SO
IC MCU 8BIT 7KB OTP 28SOIC 536-PIC16C63AT-04I/SO
IC MCU 8BIT 7KB OTP 28SOIC

IC MCU 8BIT 7KB OTP 28SOIC

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16C63AT-04I/SO
8-bit Microcontrollers - MCU PIC16C63AT-04I/SO
8-bit Microcontrollers - MCU 7KB 192 RAM 22 I/O

8-bit Microcontrollers - MCU 7KB 192 RAM 22 I/O

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited Newark, An Avnet Company Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC16C63AT-04I/SO-ND 1264444-PIC16C63AT-04I/SO 685-PIC16C63AT-04I/SO PIC16C63AT-04I/SO PIC16C63AT-04I/SO PIC16C63AT-04I/SO 23C4059 536-PIC16C63AT-04I/SO PIC16C63AT-04I/SO
Product Name Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit 8BIT 7KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers Mcu, 8Bit, 4Mhz, Wsoic-28; Product Range Microchip IC MCU 8BIT 7KB OTP 28SOIC 8-bit Microcontrollers - MCU
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit 8 Bit
Clock Speed 4 MHz 4 MHz 4 MHz 4 MHz 4 MHz 4 MHz
RAM 0.1920 KB 7 KB 0.1920 KB 192 KB 0.1920 KB 0.1920 KB 0.1920 KB
ROM 7 KB 0.1920 KB
ROM Type OTP OTP; OTP EPROM; EPROM OTP; OTP OTP
Unlock Full Specs
to access all available technical data

Similar Products

1GHZ Embedded Microcontroller MCU - 879-CC1111F16RSPR - ERSAELECTRONICS PTE. LTD.
Specs
RAM 2.05 KB
Package Type Other; QFN
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
 - B161PILFCAXT - Rochester Electronics
Infineon Technologies AG
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
ROM Type ROM
View Details
2 suppliers
Microcontrollers - 2306893P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 1000 KB
Package Type Other; TQFN
View Details