Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - PIC16C620AT-20I/SO PIC16C620AT-20I/SO

Description
Manufacturer: Microchip Technology Win Source Part Number: 725983-PIC16C620AT-2 0I/SO Series: PIC 16C Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: PIC Speed: 20MHz Package: 18-SOIC (0.295", 7.50mm Width) Core Size: 8-Bit Peripherals: Brown-out Detect/Reset, POR, WDT Number of I/O: 13 Program Memory Size: 896B (512 x 14) Program Memory Type: One Time Programmable(OTP) RAM Size: 96 x 8 Oscillator Type: External Supply Voltage: 2.5 V ~ 5.5 V Family Name: PIC16C620A Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.microchip.com RoHS State: Request Verification Manufacturer Package: 18-SOIC Alternative Parts (Cross-Reference): PIC16C620AT-20I/SSG; PIC16C620A-20I/JW; PIC16C620A-20I/SS; Introduction Date: December 07, 1999 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2019 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 725983-PIC16C620AT-2 0I/SO Series: PIC 16C Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: PIC Speed: 20MHz Package: 18-SOIC (0.295", 7.50mm Width) Core Size: 8-Bit Peripherals: Brown-out Detect/Reset, POR, WDT Number of I/O: 13 Program Memory Size: 896B (512 x 14) Program Memory Type: One Time Programmable(OTP) RAM Size: 96 x 8 Oscillator Type: External Supply Voltage: 2.5 V ~ 5.5 V Family Name: PIC16C620A Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.microchip.com RoHS State: Request Verification Manufacturer Package: 18-SOIC Alternative Parts (Cross-Reference): PIC16C620AT-20I/SSG; PIC16C620A-20I/JW; PIC16C620A-20I/SS; Introduction Date: December 07, 1999 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2019 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - PIC16C620AT-20I/SO - 725983-PIC16C620AT-20I/SO - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC16C620AT-20I/SO
725983-PIC16C620AT-20I/SO
Embedded - Embedded - Microcontrollers - PIC16C620AT-20I/SO 725983-PIC16C620AT-20I/SO
Manufacturer: Microchip Technology Win Source Part Number: 725983-PIC16C620AT-2 0I/SO Series: PIC 16C Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: PIC Speed: 20MHz Package: 18-SOIC (0.295", 7.50mm Width) Core Size: 8-Bit Peripherals: Brown-out Detect/Reset, POR, WDT Number of I/O: 13 Program Memory Size: 896B (512 x 14) Program Memory Type: One Time Programmable(OTP) RAM Size: 96 x 8 Oscillator Type: External Supply Voltage: 2.5 V ~ 5.5 V Family Name: PIC16C620A Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.microchip.com RoHS State: Request Verification Manufacturer Package: 18-SOIC Alternative Parts (Cross-Reference): PIC16C620AT-20I/SSG; PIC16C620A-20I/JW; PIC16C620A-20I/SS; Introduction Date: December 07, 1999 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2019 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 725983-PIC16C620AT-20I/SO
Series: PIC 16C
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: PIC
Speed: 20MHz
Package: 18-SOIC (0.295", 7.50mm Width)
Core Size: 8-Bit
Peripherals: Brown-out Detect/Reset, POR, WDT
Number of I/O: 13
Program Memory Size: 896B (512 x 14)
Program Memory Type: One Time Programmable(OTP)
RAM Size: 96 x 8
Oscillator Type: External
Supply Voltage: 2.5 V ~ 5.5 V
Family Name: PIC16C620A
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.microchip.com
RoHS State: Request Verification
Manufacturer Package: 18-SOIC
Alternative Parts (Cross-Reference): PIC16C620AT-20I/SSG; PIC16C620A-20I/JW; PIC16C620A-20I/SS;
Introduction Date: December 07, 1999
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2019
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
8-bit 8BIT Embedded Microcontroller MCU - 685-PIC16C620AT-20I/SO - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT Embedded Microcontroller MCU
685-PIC16C620AT-20I/SO
8-bit 8BIT Embedded Microcontroller MCU 685-PIC16C620AT-20I/SO
IC MCU 8BIT 896B OTP 18SOIC Product overview: PIC16C620AT-20I/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16C620AT-20I/ SO can be used for catalog matching and distributor lookup.

IC MCU 8BIT 896B OTP 18SOIC Product overview: PIC16C620AT-20I/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16C620AT-20I/SO can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - PIC16C620AT-20I/SO - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16C620AT-20I/SO
Microcontrollers PIC16C620AT-20I/SO
PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 896B (512 x 14) OTP 18-SOIC

PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 896B (512 x 14) OTP 18-SOIC

Buy Now Datasheet
Embedded - Microcontrollers - PIC16C620AT-20I/SO - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC16C620AT-20I/SO
Embedded - Microcontrollers PIC16C620AT-20I/SO
IC MCU 8BIT 896B OTP 18SOIC

IC MCU 8BIT 896B OTP 18SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16C620AT-20I/SO
8-bit Microcontrollers - MCU PIC16C620AT-20I/SO
8-bit Microcontrollers - MCU .875KB 96 RAM 13 I/O 20MHz IndTemp SOIC18

8-bit Microcontrollers - MCU .875KB 96 RAM 13 I/O 20MHz IndTemp SOIC18

Buy Now Datasheet
Microcontrollers - PIC16C620AT-20I/SO - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC16C620AT-20I/SO
Microcontrollers PIC16C620AT-20I/SO
IC MCU 8BIT 896B OTP 18SOIC

IC MCU 8BIT 896B OTP 18SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16C620AT-20I/SO - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16C620AT-20I/SO
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16C620AT-20I/SO
IC MCU 8BIT 896B OTP 18SOIC

IC MCU 8BIT 896B OTP 18SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 725983-PIC16C620AT-20I/SO 685-PIC16C620AT-20I/SO PIC16C620AT-20I/SO PIC16C620AT-20I/SO PIC16C620AT-20I/SO PIC16C620AT-20I/SO PIC16C620AT-20I/SO
Product Name Embedded - Embedded - Microcontrollers - PIC16C620AT-20I/SO 8-bit 8BIT Embedded Microcontroller MCU Microcontrollers Embedded - Microcontrollers 8-bit Microcontrollers - MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit 8 Bit
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz
RAM 0.8960 KB 0.0960 KB 0.0960 KB 0.0960 KB 96 KB
ROM Type OTP; One Time Programmable(OTP) OTP; OTP OTP; OTP
Supply Voltage 2.5 to 5.5 volts 2.5 to 5.5 volts 2.5 to 5.5 volts 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

 - COP8CBE9HVA9 - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
Package Type Other; LDCC44
View Details
3 suppliers
Microcontrollers - C167CRLMHAKXUMA2-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 16x10b
View Details
4 suppliers
Embedded - Microcontrollers - ACE1502EM - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428459 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details