The PIC16C57T-LP/SS is an 8-bit microcontroller featuring a 28-pin package and 2KB of OTP (One-Time Programmable) memory. It operates on a wide voltage range of 2.5V to 6.25V and supports various oscillator configurations, including low-cost RC, standard crystal, high-speed crystal, and low-frequency crystal options. The device is built on low power, high-speed CMOS technology, ensuring low power consumption with typical currents of less than 2 mA at 5V and 4 MHz, and 15 µA at 3V and 32 kHz. The microcontroller includes a 12-bit instruction set with a two-level deep hardware stack, allowing for efficient processing. It features a real-time clock/counter, power-on reset, watchdog timer, and programmable code protection, making it suitable for a variety of embedded applications. The PIC16C57T-LP/SS is designed for reliability and efficiency, making it a viable option for engineers looking for a compact and versatile microcontroller solution.
8-bit Microcontrollers - MCU 3KB 72 RAM 20 I/O
IC MCU 8BIT 3KB OTP 28SSOP
IC MCU 8BIT 3KB OTP 28SSOP
PIC PIC® 16C Microcontroller IC 8-Bit 40MHz 3KB (2K x 12) OTP 28-SSOP
| VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16C57T-LP/SS | PIC16C57T-LP/SS | PIC16C57T-LP/SS | PIC16C57T-LP/SS |
| Product Name | 8-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Life Cycle Stage | Active | Active | ||
| Clock Speed | 40 MHz | 40 MHz | ||
| RAM | 72 KB | 0.0720 KB | ||
| ROM Type | OTP; OTP |