IC,MICROCONTROLLER,8
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 896B (512 x 14) OTP 20-SSOP
8-bit Microcontrollers - MCU .875KB 80 RAM 13 I/O
IC MCU 8BIT 896B OTP 20SSOP
| Newark, An Avnet Company | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 23C3839 | PIC16C620-04/SS | PIC16C620-04/SS | PIC16C620-04/SS |
| Product Name | Ic,microcontroller,8-Bit,pic Cpu,cmos,ssop,20Pin,plastic Rohs Compliant Microchip | Microcontrollers | 8-bit Microcontrollers - MCU | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Life Cycle Stage | Active | |||
| Clock Speed | 4 MHz | |||
| RAM | 0.0800 KB |