Microchip Technology, Inc. 8-bit 8BIT Embedded Microcontroller MCU PIC16C620-04I/SO

Description
IC MCU 8BIT 896B OTP 18SOIC Product overview: PIC16C620-04I/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16C620-04I/SO can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC MCU 8BIT 896B OTP 18SOIC Product overview: PIC16C620-04I/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16C620-04I/SO can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PIC16C620-04I/SO is an 8-bit CMOS microcontroller from Microchip Technology, designed for embedded applications. It operates at a maximum speed of 4 MHz and features a program memory size of 512 words (896 bytes) and 80 bytes of RAM. The device supports 13 I/O pins with individual direction control and includes essential peripherals such as brown-out detection, power-on reset, and a watchdog timer. It operates within a supply voltage range of 3V to 6V and has an extended temperature range of -40°C to 85°C. The microcontroller is packaged in an 18-SOIC format, making it suitable for surface mount applications. Its low power consumption and robust features make it a viable option for various embedded system designs.

Datasheet Summary
Powered by GS/AI

The PIC16C620-04I/SO is an 8-bit CMOS microcontroller from Microchip Technology, designed for embedded applications. It operates at a maximum speed of 4 MHz and features a program memory size of 512 words (896 bytes) and 80 bytes of RAM. The device supports 13 I/O pins with individual direction control and includes essential peripherals such as brown-out detection, power-on reset, and a watchdog timer. It operates within a supply voltage range of 3V to 6V and has an extended temperature range of -40°C to 85°C. The microcontroller is packaged in an 18-SOIC format, making it suitable for surface mount applications. Its low power consumption and robust features make it a viable option for various embedded system designs.

Suppliers

Company
Product
Description
Supplier Links
8-bit 8BIT Embedded Microcontroller MCU - 685-PIC16C620-04I/SO - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT Embedded Microcontroller MCU
685-PIC16C620-04I/SO
8-bit 8BIT Embedded Microcontroller MCU 685-PIC16C620-04I/SO
IC MCU 8BIT 896B OTP 18SOIC Product overview: PIC16C620-04I/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16C620-04I/SO can be used for catalog matching and distributor lookup.

IC MCU 8BIT 896B OTP 18SOIC Product overview: PIC16C620-04I/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16C620-04I/SO can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - PIC16C620-04I/SO-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16C620-04I/SO-ND
Microcontrollers PIC16C620-04I/SO-ND
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 896B (512 x 14) OTP 18-SOIC

PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 896B (512 x 14) OTP 18-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1264443-PIC16C620-04I/SO - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1264443-PIC16C620-04I/SO
Integrated Circuits (ICs) - Embedded - Microcontrollers 1264443-PIC16C620-04I/SO
Win Source Part Number: 1264443-PIC16C620-04 I/SO Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: PIC® 16C Core Processor: PIC Speed: 4MHz Package: Tube Standard Package: 42 Mounting: SMD (SMT) Core Size: 8-Bit Peripherals: Brown-out Detect/Reset, POR, WDT Number of I/O: 13 Program Memory Size: 896B (512 x 14) Program Memory Type: OTP RAM Size: 80 x 8 Oscillator Type: External Package / Case: 18-SOIC (0.295", 7.50mm Width) Supplier Device Package: 18-SOIC Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 3V ~ 6V ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Microchip Technology Other Names: PIC16C620-04I/SOR Base Product Number: PIC16C620

Win Source Part Number: 1264443-PIC16C620-04I/SO
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: PIC® 16C
Core Processor: PIC
Speed: 4MHz
Package: Tube
Standard Package: 42
Mounting: SMD (SMT)
Core Size: 8-Bit
Peripherals: Brown-out Detect/Reset, POR, WDT
Number of I/O: 13
Program Memory Size: 896B (512 x 14)
Program Memory Type: OTP
RAM Size: 80 x 8
Oscillator Type: External
Package / Case: 18-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 18-SOIC
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 3V ~ 6V
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Other Names: PIC16C620-04I/SOR
Base Product Number: PIC16C620

Buy Now Datasheet
Microcontrollers - PIC16C620-04I/SO - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16C620-04I/SO
Microcontrollers PIC16C620-04I/SO
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 896B (512 x 14) OTP 18-SOIC

PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 896B (512 x 14) OTP 18-SOIC

Buy Now Datasheet
IC MCU 8BIT 896B OTP 18SOIC - 536-PIC16C620-04I/SO - Utmel Electronic Limited
Hong Kong, China
IC MCU 8BIT 896B OTP 18SOIC
536-PIC16C620-04I/SO
IC MCU 8BIT 896B OTP 18SOIC 536-PIC16C620-04I/SO
IC MCU 8BIT 896B OTP 18SOIC

IC MCU 8BIT 896B OTP 18SOIC

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16C620-04I/SO - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16C620-04I/SO
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16C620-04I/SO
IC MCU 8BIT 896B OTP 18SOIC

IC MCU 8BIT 896B OTP 18SOIC

Supplier's Site
Embedded - Microcontrollers - PIC16C620-04I/SO - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC16C620-04I/SO
Embedded - Microcontrollers PIC16C620-04I/SO
IC MCU 8BIT 896B OTP 18SOIC

IC MCU 8BIT 896B OTP 18SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16C620-04I/SO
8-bit Microcontrollers - MCU PIC16C620-04I/SO
8-bit Microcontrollers - MCU .875KB 80 RAM 13 I/O

8-bit Microcontrollers - MCU .875KB 80 RAM 13 I/O

Buy Now Datasheet
Ic,microcontroller,8-Bit,pic Cpu,cmos,sop,18Pin,plastic Rohs Compliant Microchip - 23C3844 - Newark, An Avnet Company
Chicago, IL, United States
Ic,microcontroller,8-Bit,pic Cpu,cmos,sop,18Pin,plastic Rohs Compliant Microchip
23C3844
Ic,microcontroller,8-Bit,pic Cpu,cmos,sop,18Pin,plastic Rohs Compliant Microchip 23C3844
IC,MICROCONTROLLER,8 -BIT,PIC CPU,CMOS,SOP,18PIN,P LASTIC ROHS COMPLIANT: YES

IC,MICROCONTROLLER,8-BIT,PIC CPU,CMOS,SOP,18PIN,PLASTIC ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-PIC16C620-04I/SO PIC16C620-04I/SO-ND 1264443-PIC16C620-04I/SO PIC16C620-04I/SO 536-PIC16C620-04I/SO PIC16C620-04I/SO PIC16C620-04I/SO PIC16C620-04I/SO 23C3844
Product Name 8-bit 8BIT Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers IC MCU 8BIT 896B OTP 18SOIC Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers 8-bit Microcontrollers - MCU Ic,microcontroller,8-Bit,pic Cpu,cmos,sop,18Pin,plastic Rohs Compliant Microchip
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit
Clock Speed 4 MHz 4 MHz 4 MHz 4 MHz 4 MHz
RAM 0.0800 KB 0.0800 KB 0.8960 KB 0.0800 KB 0.0800 KB 80 KB
ROM 0.0800 KB 0.8960 KB
ROM Type EPROM; EPROM OTP OTP; OTP OTP OTP; OTP
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5133 16-Bit Ultra-Low-Power MCU, 8KB Flash, 2KB RAM, CC1101 Radio, AES-128, 12Bit ADC, USCI - CC430F5133IRGZR - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
3 suppliers
Embedded Microcontroller MCU - 769-ADM6996L-AA-T-1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tray
View Details
3 suppliers
Embedded - Microcontrollers - ADUC831BS-REEL - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428457 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details