The PIC16C62BT-04I/SS is an 8-bit CMOS microcontroller featuring a high-performance RISC CPU with a maximum operating frequency of 20 MHz. It has a program memory capacity of 2K x 14 words and 128 bytes of data memory (RAM). The microcontroller supports various addressing modes, including direct, indirect, and relative addressing, and includes an eight-level deep hardware stack for interrupts. Key features include a power-on reset (POR), a watchdog timer (WDT), and brown-out detection circuitry. The device operates within a voltage range of 2.5V to 5.5V and has low power consumption, with typical standby current under 1 µA. It also supports in-circuit serial programming (ICSP) and offers multiple timer modules, including Timer0, Timer1, and Timer2, along with a capture/compare/PWM module and an 8-bit multi-channel analog-to-digital converter. The PIC16C62BT-04I/SS is available in various package types, including SDIP, SOIC, and SSOP, making it suitable for a wide range of applications in commercial, industrial, and extended temperature environments.
IC MCU 8BIT 3.5KB OTP 28SSOP Product overview: PIC16C62BT-04I/SS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 3.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 3.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16C62BT-04I/S
Manufacturer: Microchip Technology
Win Source Part Number: 1237838-PIC16C62BT-0
Manufacturer Homepage: www.microchip.com
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
8-bit Microcontrollers - MCU 3.5KB 128 RAM 22 I/O
IC,MICROCONTROLLER,8
IC MCU 8BIT 3.5KB OTP 28SSOP
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 3.5KB (2K x 14) OTP 28-SSOP
IC MCU 8BIT 3.5KB OTP 28SSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-PIC16C62BT-04I/SS | 1237838-PIC16C62BT-04I/SS | PIC16C62BT-04I/SS | 23C3830 | PIC16C62BT-04I/SS | PIC16C62BT-04I/SS | PIC16C62BT-04I/SS |
| Product Name | 8-bit 8BIT 3.5KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - PIC16C62BT-04I/SS | 8-bit Microcontrollers - MCU | Ic,microcontroller,8-Bit,pic Cpu,cmos,ssop,28Pin,plastic Rohs Compliant Microchip | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Clock Speed | 4 MHz | 4 MHz | 4 MHz | ||||
| RAM | 0.1280 KB | 128 KB | 0.1280 KB | ||||
| ROM | 0.1280 KB | ||||||
| ROM Type | EPROM; EPROM | OTP; OTP |