The PIC16C57-XT/P is an 8-bit microcontroller from Quarktwin Technology Ltd. featuring a 28-pin Dual In-line Package (DIP) configuration. It operates at a maximum clock speed of 4 MHz and includes 2 KB of one-time programmable (OTP) memory. The device supports a variety of addressing modes and has a two-level deep hardware stack, making it suitable for a range of applications. Key peripheral features include an 8-bit timer with a programmable prescaler, power-on reset, device reset timer, and a watchdog timer with an on-chip RC oscillator. The microcontroller is designed using low power, high-speed CMOS technology, allowing for a wide operating voltage range of 2.0V to 6.25V and low power consumption, with typical currents of less than 2 mA at 5V and 4 MHz. The PIC16C57-XT/P also offers selectable oscillator options, including low-cost RC, standard crystal, high-speed crystal, and low-frequency crystal configurations. Its fully static design and power-saving sleep mode enhance its efficiency for battery-operated devices. This microcontroller is suitable for applications requiring reliable performance in a compact form factor.
IC MCU 8BIT 3KB OTP 28DIP Product overview: PIC16C57-XT/P from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 3KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 3KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16C57-XT/P can be used for catalog matching and distributor lookup.
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 3KB (2K x 12) OTP 28-PDIP
8-bit Microcontrollers - MCU 3KB 72 RAM 20 I/O
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 3KB (2K x 12) OTP 28-PDIP
IC MCU 8BIT 3KB OTP 28DIP
IC MCU 8BIT 3KB OTP 28DIP
IC MCU 8BIT 3KB OTP 28DIP
| ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-PIC16C57-XT/P | PIC16C57-XT/P-ND | PIC16C57-XT/P | PIC16C57-XT/P | PIC16C57-XT/P | PIC16C57-XT/P | PIC16C57-XT/P |
| Product Name | 8-bit 8BIT 3KB Embedded Microcontroller MCU | Microcontrollers | 8-bit Microcontrollers - MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | |
| Clock Speed | 40 MHz | 4 MHz | 4 MHz | 4 MHz | 4 MHz | ||
| RAM | 0.0720 KB | 0.0720 KB | 0.0720 KB | 72 KB | 0.0720 KB | ||
| ROM | 2 KB | 3 KB | |||||
| ROM Type | EPROM; EPROM | OTP | OTP; OTP | OTP; OTP |