IC MCU 8BIT 3KB OTP 28SPDIP Product overview: PIC16C57-LPI/SP from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 3KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 3KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16C57-LPI/SP can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 889366-PIC16C57-LPI/
Series: PIC® 16C
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: PIC series Microcontroller IC 8-Bit 40MHz 3KB (2K x 12) OTP 28-SPDIP
Core Processor: PIC
Speed: 40MHz
Package: Tube
Package: 28-DIP (0.300", 7.62mm)
Mounting: Through Hole
Core Size: 8-Bit
Peripherals: POR, WDT
Number of I/O: 20
Program Memory Size: 3KB (2K x 12)
Program Memory Type: OTP
Oscillator Type: External
Supply Voltage: 2.5V ~ 6.25V
Family Name: PIC16C57
Categories: Integrated Circuits (ICs)
Case / Package: 28-SPDIP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Quantity per package: 15
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
IC MCU 8BIT 3KB OTP 28SPDIP
IC MCU 8BIT 3KB OTP 28SPDIP
PIC PIC® 16C Microcontroller IC 8-Bit 40MHz 3KB (2K x 12) OTP 28-SPDIP
8-bit Microcontrollers - MCU 3KB 72 RAM 20 I/O
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-PIC16C57-LPI/SP | 889366-PIC16C57-LPI/SP | PIC16C57-LPI/SP | PIC16C57-LPI/SP | PIC16C57-LPI/SP | PIC16C57-LPI/SP |
| Product Name | 8-bit 8BIT 3KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - PIC16C57-LPI/SP | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | 8-bit Microcontrollers - MCU |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | |
| Clock Speed | 40 MHz | 40 MHz | 40 MHz | 40 MHz | ||
| RAM | 0.0720 KB | 3 KB | 72 KB | 0.0720 KB | ||
| Supply Voltage | 2.5 to 6.25 volts | 2.5 to 6.25 volts | 6.25 volts | |||
| Package Type | Other; Tube | CDIP; Other; 28-SPDIP | CDIP; Other; 28-DIP (0.300\", 7.62mm) | CDIP; Other; 28-DIP (0.300\", 7.62mm) |