IC MCU 8BIT 3KB OTP 28SOIC Product overview: PIC16C57-RCI/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 3KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 3KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16C57-RCI/SO can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 791904-PIC16C57-RCI/
Series: PIC 16C
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: PIC
Speed: 4MHz
Package: 28-SOIC (0.295", 7.50mm Width)
Core Size: 8-Bit
Peripherals: POR, WDT
Number of I/O: 20
Program Memory Size: 3KB (2K x 12)
Program Memory Type: One Time Programmable(OTP)
RAM Size: 72 x 8
Oscillator Type: External
Supply Voltage: 3 V ~ 6.25 V
Family Name: PIC16C57
Categories: Integrated Circuits (ICs)
Manufacturer Package: 28-SOIC
Alternative Parts (Cross-Reference): CY7C64013-SC; PIC16C57-RCI/JWG; PIC16C57-RCI/JW; PIC16C57T-RCI/SS;
Introduction Date: August 19, 1998
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2022
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 3KB (2K x 12) OTP 28-SOIC
IC MCU 8BIT 3KB OTP 28SOIC
8-bit Microcontrollers - MCU 3KB 72 RAM 20 I/O
IC MCU 8BIT 3KB OTP 28SOIC
IC,MICROCONTROLLER,8
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 3KB (2K x 12) OTP 28-SOIC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-PIC16C57-RCI/SO | 791904-PIC16C57-RCI/SO | PIC16C57-RCI/SO-ND | PIC16C57-RCI/SO | PIC16C57-RCI/SO | PIC16C57-RCI/SO | 23C3646 | PIC16C57-RCI/SO |
| Product Name | 8-bit 8BIT 3KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - PIC16C57-RCI/SO | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Embedded - Microcontrollers | Ic,microcontroller,8-Bit,pic Cpu,cmos,sop,28Pin,plastic Rohs Compliant Microchip | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | |
| Clock Speed | 40 MHz | 4 MHz | 4 MHz | 4 MHz | 4 MHz | |||
| RAM | 0.0720 KB | 3 KB | 0.0720 KB | 72 KB | 0.0720 KB | |||
| ROM | 2 KB | 3 KB | ||||||
| ROM Type | EPROM; EPROM | OTP; One Time Programmable(OTP) | OTP | OTP; OTP |