Microchip Technology, Inc. Microcontrollers PIC16C58B-20I/P

Description
PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 3KB (2K x 12) OTP 18-PDIP
Request a Quote Datasheet
Description
PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 3KB (2K x 12) OTP 18-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC16C58B-20I/P-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16C58B-20I/P-ND
Microcontrollers PIC16C58B-20I/P-ND
PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 3KB (2K x 12) OTP 18-PDIP

PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 3KB (2K x 12) OTP 18-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1322385-PIC16C58B-20I/P - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1322385-PIC16C58B-20I/P
Integrated Circuits (ICs) - Embedded - Microcontrollers 1322385-PIC16C58B-20I/P
Manufacturer: Microchip Technology Win Source Part Number: 1322385-PIC16C58B-20 I/P Category: Integrated Circuits (ICs)>Embedded>Micro controllers Packaging: Tube Core Processor: PIC Speed: 20MHz Standard Package: 25 Mounting: Through Hole Core Size: 8-Bit Peripherals: POR, WDT Number of I/O: 12 Program Memory Size: 3KB (2K x 12) Program Memory Type: OTP RAM Size: 73 x 8 Oscillator Type: External Supplier Device Package: 18-PDIP Temperature Range - Operating: -40°C ~ 85°C Case / Package: 18-DIP (0.300", 7.62mm) ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: 1 (Unlimited) Voltage - Supply (Vcc/Vdd): 3V ~ 5.5V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: PIC16C58B20IP,PIC16C 58B-20I/P-NDR Base Product Number: PIC16C58 RoHS Status: ROHS3 Compliant

Manufacturer: Microchip Technology
Win Source Part Number: 1322385-PIC16C58B-20I/P
Category: Integrated Circuits (ICs)>Embedded>Microcontrollers
Packaging: Tube
Core Processor: PIC
Speed: 20MHz
Standard Package: 25
Mounting: Through Hole
Core Size: 8-Bit
Peripherals: POR, WDT
Number of I/O: 12
Program Memory Size: 3KB (2K x 12)
Program Memory Type: OTP
RAM Size: 73 x 8
Oscillator Type: External
Supplier Device Package: 18-PDIP
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 18-DIP (0.300", 7.62mm)
ECCN: EAR99
Fake Threat In the Open Market: 68
MSL Level: 1 (Unlimited)
Voltage - Supply (Vcc/Vdd): 3V ~ 5.5V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: PIC16C58B20IP,PIC16C58B-20I/P-NDR
Base Product Number: PIC16C58
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Singapore, Singapore
8-bit 8BIT 3KB Embedded Microcontroller MCU
685-PIC16C58B-20I/P
8-bit 8BIT 3KB Embedded Microcontroller MCU 685-PIC16C58B-20I/P
IC MCU 8BIT 3KB OTP 18DIP Product overview: PIC16C58B-20I/P from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 3KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 3KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16C58B-20I/P can be used for catalog matching and distributor lookup.

IC MCU 8BIT 3KB OTP 18DIP Product overview: PIC16C58B-20I/P from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 3KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 3KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16C58B-20I/P can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16C58B-20I/P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16C58B-20I/P
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16C58B-20I/P
IC MCU 8BIT 3KB OTP 18DIP

IC MCU 8BIT 3KB OTP 18DIP

Supplier's Site
Embedded - Microcontrollers - PIC16C58B-20I/P - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC16C58B-20I/P
Embedded - Microcontrollers PIC16C58B-20I/P
IC MCU 8BIT 3KB OTP 18DIP

IC MCU 8BIT 3KB OTP 18DIP

Supplier's Site Datasheet
Mcu, 8Bit, Pic16, 20Mhz, Dip-18; Product Range Microchip - 23C3749 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 8Bit, Pic16, 20Mhz, Dip-18; Product Range Microchip
23C3749
Mcu, 8Bit, Pic16, 20Mhz, Dip-18; Product Range Microchip 23C3749
MCU, 8BIT, PIC16, 20MHZ, DIP-18; Product Range:PIC16 Microcontrollers; CPU Speed:20MHz; Program Memory Size:3KB; RAM Memory Size:73Byte; No. of Pins:18Pins; MCU Case Style:DIP; No. of I/O s:12I/O s; Embedded Interface Type:-; MSL:- RoHS Compliant: Yes

MCU, 8BIT, PIC16, 20MHZ, DIP-18; Product Range:PIC16 Microcontrollers; CPU Speed:20MHz; Program Memory Size:3KB; RAM Memory Size:73Byte; No. of Pins:18Pins; MCU Case Style:DIP; No. of I/O s:12I/O s; Embedded Interface Type:-; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers - PIC16C58B-20I/P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16C58B-20I/P
Microcontrollers PIC16C58B-20I/P
PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 3KB (2K x 12) OTP 18-PDIP

PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 3KB (2K x 12) OTP 18-PDIP

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16C58B-20I/P
8-bit Microcontrollers - MCU PIC16C58B-20I/P
8-bit Microcontrollers - MCU 3KB 73 RAM 12 I/O

8-bit Microcontrollers - MCU 3KB 73 RAM 12 I/O

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC16C58B-20I/P-ND 1322385-PIC16C58B-20I/P 685-PIC16C58B-20I/P PIC16C58B-20I/P PIC16C58B-20I/P 23C3749 PIC16C58B-20I/P PIC16C58B-20I/P
Product Name Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit 8BIT 3KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Mcu, 8Bit, Pic16, 20Mhz, Dip-18; Product Range Microchip Microcontrollers 8-bit Microcontrollers - MCU
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz
RAM 0.0730 KB 3 KB 0.0730 KB 73 KB 0.0730 KB 0.0730 KB
ROM 3 KB 2 KB
ROM Type OTP OTP; OTP EPROM; EPROM OTP; OTP
Unlock Full Specs
to access all available technical data

Similar Products

928MHz QFN Embedded Microcontroller MCU - 879-CC1110F32RSPR - ERSAELECTRONICS PTE. LTD.
Specs
RAM 4 KB
Supply Voltage 2 to 3.6 volts
Serial Interface USART, SPI, 3-WIRE
View Details
2 suppliers
Microcontrollers - 1814977 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 256 KB
ROM 256 KB
View Details
 - 05523-7580002 - Rochester Electronics
Infineon Technologies AG
Specs
Life Cycle Stage Obsolete
View Details