The PIC16C58B-20I/SO is an 8-bit microcontroller featuring a 12-bit instruction set and an 8-bit data path. It includes 2K of EPROM memory and 73 bytes of RAM, making it suitable for various embedded applications. The device operates at a voltage range of 2.5V to 5.5V and supports multiple oscillator configurations, including low-cost RC, standard crystal, high-speed crystal, and low-frequency crystal options. This microcontroller is designed with a high-performance RISC CPU architecture, allowing for efficient execution of instructions, with most instructions executing in a single cycle. It incorporates several peripheral features such as an 8-bit timer/counter, power-on reset, watchdog timer, and programmable code protection. The device also offers a low power consumption profile, with typical operating currents of less than 2 mA at 5V and 4 MHz, and standby currents as low as 0.6 µA. The PIC16C58B-20I/SO is packaged in an 18-pin SOIC format, making it suitable for space-constrained applications. Its combination of features, low power consumption, and flexibility in oscillator selection make it a viable option for engineers looking for a reliable microcontroller for their projects.
8-bit Microcontrollers - MCU 3KB 73 RAM 12 I/O
PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 3KB (2K x 12) OTP 18-SOIC
IC MCU 8BIT 3KB OTP 18SOIC
IC MCU 8BIT 3KB OTP 18SOIC
| VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16C58B-20I/SO | PIC16C58B-20I/SO | PIC16C58B-20I/SO | PIC16C58B-20I/SO |
| Product Name | 8-bit Microcontrollers - MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | |
| Life Cycle Stage | Active | Active | ||
| Clock Speed | 20 MHz | 20 MHz | ||
| RAM | 0.0730 KB | 73 KB | ||
| I/O Ports | 12 |