PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 3KB (2K x 12) OTP 18-SOIC
8-bit Microcontrollers - MCU 3KB 73 RAM 12 I/O
IC MCU 8BIT 3KB OTP 18SOIC
IC,MICROCONTROLLER,8
IC MCU 8BIT 3KB OTP 18SOIC
| Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16C58BT-04I/SO | PIC16C58BT-04I/SO | PIC16C58BT-04I/SO | 23C3756 | PIC16C58BT-04I/SO |
| Product Name | Microcontrollers | 8-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Ic,microcontroller,8-Bit,pic Cpu,cmos,sop,18Pin,plastic Rohs Compliant Microchip | Embedded - Microcontrollers |
| Data Bus | 8 Bit; 8-Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | |
| Life Cycle Stage | Active | Active | |||
| Clock Speed | 4 MHz | 4 MHz | |||
| RAM | 0.0730 KB | 73 KB | |||
| I/O Ports | 12 |