The PIC16C57-LPI/SO is an 8-bit microcontroller from Quarktwin Technology Ltd. featuring a 40 MHz operating speed and a 2K x 12 OTP (One-Time Programmable) memory configuration. It has a 28-pin SOIC package and supports a variety of oscillator options, including low-cost RC, standard crystal, high-speed crystal, and low-frequency crystal configurations. The device incorporates a 12-bit instruction set with a two-level deep hardware stack, allowing for efficient program execution. Key peripheral features include an 8-bit real-time clock/counter with a programmable prescaler, a watchdog timer, and power-on reset capabilities. The microcontroller operates within a wide voltage range of 2.0V to 6.25V and is designed for low power consumption, with typical currents of less than 2 mA at 5V and 4 MHz, and as low as 15 µA at 3V and 32 kHz. The PIC16C57-LPI/SO is suitable for applications requiring reliable performance in a compact form factor.
PIC PIC® 16C Microcontroller IC 8-Bit 40MHz 3KB (2K x 12) OTP 28-SOIC
IC,MICROCONTROLLER,8
IC MCU 8BIT 3KB OTP 28SOIC
8-bit Microcontrollers - MCU 3KB 72 RAM 20 I/O
PIC PIC® 16C Microcontroller IC 8-Bit 40MHz 3KB (2K x 12) OTP 28-SOIC
IC MCU 8BIT 3KB OTP 28SOIC
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16C57-LPI/SO-ND | 23C3634 | PIC16C57-LPI/SO | PIC16C57-LPI/SO | PIC16C57-LPI/SO | PIC16C57-LPI/SO |
| Product Name | Microcontrollers | Ic,microcontroller,8-Bit,pic Cpu,cmos,sop,28Pin,plastic Rohs Compliant Microchip | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Clock Speed | 40 MHz | 40 MHz | 40 MHz | |||
| RAM | 0.0720 KB | 72 KB | 0.0720 KB | |||
| ROM | 3 KB | |||||
| ROM Type | OTP | OTP; OTP |