Microchip Technology, Inc. 8-bit 8BIT 1.75KB Embedded Microcontroller MCU PIC16C621AT-04I/SS

Description
IC MCU 8BIT 1.75KB OTP 20SSOP Product overview: PIC16C621AT-04I/SS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1.75KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1.75KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16C621AT-04I/ SS can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 8BIT 1.75KB OTP 20SSOP Product overview: PIC16C621AT-04I/SS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1.75KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1.75KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16C621AT-04I/ SS can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8-bit 8BIT 1.75KB Embedded Microcontroller MCU
685-PIC16C621AT-04I/SS
8-bit 8BIT 1.75KB Embedded Microcontroller MCU 685-PIC16C621AT-04I/SS
IC MCU 8BIT 1.75KB OTP 20SSOP Product overview: PIC16C621AT-04I/SS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1.75KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1.75KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16C621AT-04I/ SS can be used for catalog matching and distributor lookup.

IC MCU 8BIT 1.75KB OTP 20SSOP Product overview: PIC16C621AT-04I/SS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1.75KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1.75KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16C621AT-04I/SS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - PIC16C621AT-04ISS-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16C621AT-04ISS-ND
Microcontrollers PIC16C621AT-04ISS-ND
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 1.75KB (1K x 14) OTP 20-SSOP

PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 1.75KB (1K x 14) OTP 20-SSOP

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - PIC16C621AT-04I/SS - 889373-PIC16C621AT-04I/SS - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC16C621AT-04I/SS
889373-PIC16C621AT-04I/SS
Embedded - Embedded - Microcontrollers - PIC16C621AT-04I/SS 889373-PIC16C621AT-04I/SS
Manufacturer: Microchip Technology Win Source Part Number: 889373-PIC16C621AT-0 4I/SS Series: PIC® 16C Operating Temperature Range: -40°C ~ 85°C (TA) Features: PIC series Microcontroller IC 8-Bit 4MHz 1.75KB (1K x 14) OTP 20-SSOP Core Processor: PIC Speed: 4MHz Package: 20-SSOP (0.209", 5.30mm Width) Package: Reel - TR Mounting: Surface Mount Core Size: 8-Bit Peripherals: Brown-out Detect/Reset, POR, WDT Number of I/O: 13 Program Memory Size: 1.75KB (1K x 14) Program Memory Type: OTP Oscillator Type: External Supply Voltage: 2.5V ~ 5.5V Part Status: Obsolete Family Name: PIC16C621A Categories: Integrated Circuits (ICs) Case / Package: 20-SSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited Quantity per package: 1600 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: PIC16C621AT-04ISS, PIC16C621AT-04ISS-ND R

Manufacturer: Microchip Technology
Win Source Part Number: 889373-PIC16C621AT-04I/SS
Series: PIC® 16C
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: PIC series Microcontroller IC 8-Bit 4MHz 1.75KB (1K x 14) OTP 20-SSOP
Core Processor: PIC
Speed: 4MHz
Package: 20-SSOP (0.209", 5.30mm Width)
Package: Reel - TR
Mounting: Surface Mount
Core Size: 8-Bit
Peripherals: Brown-out Detect/Reset, POR, WDT
Number of I/O: 13
Program Memory Size: 1.75KB (1K x 14)
Program Memory Type: OTP
Oscillator Type: External
Supply Voltage: 2.5V ~ 5.5V
Part Status: Obsolete
Family Name: PIC16C621A
Categories: Integrated Circuits (ICs)
Case / Package: 20-SSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Limited
Quantity per package: 1600
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: PIC16C621AT-04ISS, PIC16C621AT-04ISS-NDR

Buy Now Datasheet
Microcontrollers - PIC16C621AT-04I/SS - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC16C621AT-04I/SS
Microcontrollers PIC16C621AT-04I/SS
IC MCU 8BIT 1.75KB OTP 20SSOP

IC MCU 8BIT 1.75KB OTP 20SSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16C621AT-04I/SS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16C621AT-04I/SS
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16C621AT-04I/SS
IC MCU 8BIT 1.75KB OTP 20SSOP

IC MCU 8BIT 1.75KB OTP 20SSOP

Supplier's Site
Microcontrollers - PIC16C621AT-04I/SS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16C621AT-04I/SS
Microcontrollers PIC16C621AT-04I/SS
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 1.75KB (1K x 14) OTP 20-SSOP

PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 1.75KB (1K x 14) OTP 20-SSOP

Buy Now Datasheet
Shenzhen, China
Embedded - Microcontrollers
PIC16C621AT-04I/SS
Embedded - Microcontrollers PIC16C621AT-04I/SS
IC MCU 8BIT 1.75KB OTP 20SSOP

IC MCU 8BIT 1.75KB OTP 20SSOP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-PIC16C621AT-04I/SS PIC16C621AT-04ISS-ND 889373-PIC16C621AT-04I/SS PIC16C621AT-04I/SS PIC16C621AT-04I/SS PIC16C621AT-04I/SS PIC16C621AT-04I/SS
Product Name 8-bit 8BIT 1.75KB Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - PIC16C621AT-04I/SS Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
RAM 0.0960 KB 0.0960 KB 1.75 KB 0.0960 KB 96 KB 0.0960 KB
Supply Voltage 2.5 to 5.5 volts 2.5 to 5.5 volts 2.5 to 5.5 volts 2.5 to 5.5 volts 5.5 volts
Package Type Other; Tape & Reel (TR) SSOP; Other; "20-SSOP (0.209"", 5.30mm Width)" SOP; SSOP; Other; 20-SSOP SSOP; Other; 20-SSOP (0.209", 5.30mm Width) SOP; Other; 20-SSOP (0.209\", 5.30mm Width) SOP; SSOP; Other; 20-SSOP (0.209\", 5.30mm Width)
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - 8501002YC - Rochester Electronics
Rochester Electronics
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Rochester Active
Package Type QFP; Other; CQFP68
View Details
RF and Wireless - RF Transceiver ICs - CC1111F8RSPG3 - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
View Details
Microcontrollers - 428479 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
Microcontrollers - C161CSLFCAFXQMA2 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 25 MHz
View Details
2 suppliers