Manufacturer: Microchip Technology
Win Source Part Number: 725982-PIC16C58B-20/
Packaging: Tube
Mounting Style: SMD
Core Processor: PIC
Speed: 20MHz
Peripherals: POR, WDT
Program Memory Size: 3KB (2K x 12)
Program Memory Type: OTP
Oscillator Type: External
Supply Voltage: 3V ~ 5.5V
Categories: Integrated Circuits
Supplier Device Package: 20-SSOP
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Package: 20-SSOP
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Family Part Number: PIC16C58B
Manufacturer Pack Quantity: 67
MSL Level: 3 (168 Hours)
Data Bus Width: 8-Bit
The number of I/O: 12
Date RAM Size: 73 x 8
IC MCU 8BIT 3KB OTP 20SSOP Product overview: PIC16C58B-20/SS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 3KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 3KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16C58B-20/SS can be used for catalog matching and distributor lookup.
8-bit Microcontrollers - MCU 3KB 73 RAM 12 I/O
IC MCU 8BIT 3KB OTP 20SSOP
IC MCU 8BIT 3KB OTP 20SSOP
PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 3KB (2K x 12) OTP 20-SSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 725982-PIC16C58B-20/SS | 685-PIC16C58B-20/SS | PIC16C58B-20/SS | PIC16C58B-20/SS | PIC16C58B-20/SS | PIC16C58B-20/SS |
| Product Name | Embedded - Embedded - Microcontrollers - PIC16C58B-20/SS | 8-bit 8BIT 3KB Embedded Microcontroller MCU | 8-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | 20 MHz | ||
| RAM | 3 KB | 0.0730 KB | 73 KB | 0.0730 KB | ||
| ROM Type | OTP; OTP | OTP; OTP | ||||
| Supply Voltage | 3 to 5.5 volts | 3 to 5.5 volts | 5.5 volts |