PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 3.5KB (2K x 14) OTP 18-SOIC
IC MCU 8BIT 3.5KB OTP 18SOIC
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 3.5KB (2K x 14) OTP 18-SOIC
IC MCU 8BIT 3.5KB OTP 18SOIC
8-bit Microcontrollers - MCU 3.5KB 128 RAM 13 I/O
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16C622AT-04/SO-ND | PIC16C622AT-04/SO | PIC16C622AT-04/SO | PIC16C622AT-04/SO | PIC16C622AT-04/SO |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers | 8-bit Microcontrollers - MCU |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Clock Speed | 4 MHz | 4 MHz | 4 MHz | ||
| RAM | 0.1280 KB | 128 KB | 0.1280 KB | ||
| ROM | 3.5 KB | ||||
| ROM Type | OTP | OTP; OTP |