PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 3KB (2K x 12) OTP 20-SSOP
IC MCU 8BIT 3KB OTP 20SSOP
8-bit Microcontrollers - MCU 3KB 73 RAM 12 I/O
PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 3KB (2K x 12) OTP 20-SSOP
IC MCU 8BIT 3KB OTP 20SSOP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16C58B-20I/SS-ND | PIC16C58B-20I/SS | PIC16C58B-20I/SS | PIC16C58B-20I/SS | PIC16C58B-20I/SS |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | ||
| RAM | 0.0730 KB | 73 KB | 0.0730 KB | ||
| ROM | 3 KB | ||||
| ROM Type | OTP | OTP; OTP |