Microchip Technology, Inc. Microcontrollers PIC16C58BT-20E/SS

Description
PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 3KB (2K x 12) OTP 20-SSOP
Request a Quote Datasheet
Description
PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 3KB (2K x 12) OTP 20-SSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC16C58BT-20E/SS-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16C58BT-20E/SS-ND
Microcontrollers PIC16C58BT-20E/SS-ND
PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 3KB (2K x 12) OTP 20-SSOP

PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 3KB (2K x 12) OTP 20-SSOP

Buy Now Datasheet
Microcontrollers - PIC16C58BT-20E/SS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16C58BT-20E/SS
Microcontrollers PIC16C58BT-20E/SS
PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 3KB (2K x 12) OTP 20-SSOP

PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 3KB (2K x 12) OTP 20-SSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16C58BT-20E/SS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16C58BT-20E/SS
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16C58BT-20E/SS
IC MCU 8BIT 3KB OTP 20SSOP

IC MCU 8BIT 3KB OTP 20SSOP

Supplier's Site
Shenzhen, China
Embedded - Microcontrollers
PIC16C58BT-20E/SS
Embedded - Microcontrollers PIC16C58BT-20E/SS
IC MCU 8BIT 3KB OTP 20SSOP

IC MCU 8BIT 3KB OTP 20SSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC16C58BT-20E/SS-ND PIC16C58BT-20E/SS PIC16C58BT-20E/SS PIC16C58BT-20E/SS
Product Name Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 20 MHz 20 MHz 20 MHz
RAM 0.0730 KB 0.0730 KB 73 KB
ROM 3 KB
ROM Type OTP OTP; OTP
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC430F6145IRGCT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Microcontrollers - 1806847 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details