Microchip Technology, Inc. PIC16C62A

Description
Device Overview Please consider this device PIC16F722A Parametrics Name Value Program Memory Type OTP Program Memory Size (KB) 3.5 CPU Speed (MIPS/DMIPS) 5 SRAM (B) 128 Capture/Compare/PWM Peripherals 1 CCP, Timers 2 x 8-bit, 1 x 16-bit Temperature Range (°C) -40 to 85 Operating Voltage Range (V) 2.5 to 6 Pin Count 28
Datasheet
Description
Device Overview Please consider this device PIC16F722A Parametrics Name Value Program Memory Type OTP Program Memory Size (KB) 3.5 CPU Speed (MIPS/DMIPS) 5 SRAM (B) 128 Capture/Compare/PWM Peripherals 1 CCP, Timers 2 x 8-bit, 1 x 16-bit Temperature Range (°C) -40 to 85 Operating Voltage Range (V) 2.5 to 6 Pin Count 28
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - PIC16C62A - Microchip Technology, Inc.
Chandler, AZ, United States
Device Overview Please consider this device PIC16F722A Parametrics Name Value Program Memory Type OTP Program Memory Size (KB) 3.5 CPU Speed (MIPS/DMIPS) 5 SRAM (B) 128 Capture/Compare/PWM Peripherals 1 CCP, Timers 2 x 8-bit, 1 x 16-bit Temperature Range (°C) -40 to 85 Operating Voltage Range (V) 2.5 to 6 Pin Count 28

Device Overview


Please consider this device PIC16F722A


Parametrics
Name
Value
Program Memory Type
OTP
Program Memory Size (KB)
3.5
CPU Speed (MIPS/DMIPS)
5
SRAM (B)
128
Capture/Compare/PWM Peripherals
1 CCP,
Timers
2 x 8-bit, 1 x 16-bit
Temperature Range (°C)
-40 to 85
Operating Voltage Range (V)
2.5 to 6
Pin Count
28

Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Microcontrollers (MCU)
Product Number PIC16C62A
Bits 8 Bit; 16 Bit
Number 2
RAM 0.1280 KB
ROM 3.5 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C164CI8RMCAFXUMA1 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
2 suppliers
Microcontrollers - 428446 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
8-bit 8BIT 4KB Embedded Microcontroller MCU - 685-COP8782CJ - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
RAM 0.1280 KB
Supply Voltage 4.5 to 6 volts
View Details
5 suppliers