Microchip Technology, Inc. Microcontrollers PIC16C622A-20I/P

Description
PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) OTP 18-PDIP
Request a Quote Datasheet
Description
PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) OTP 18-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC16C622A-20I/P-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16C622A-20I/P-ND
Microcontrollers PIC16C622A-20I/P-ND
PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) OTP 18-PDIP

PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) OTP 18-PDIP

Buy Now Datasheet
Singapore, Singapore
8-bit 8BIT 3.5KB Embedded Microcontroller MCU
685-PIC16C622A-20I/P
8-bit 8BIT 3.5KB Embedded Microcontroller MCU 685-PIC16C622A-20I/P
IC MCU 8BIT 3.5KB OTP 18DIP Product overview: PIC16C622A-20I/P from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 3.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 3.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16C622A-20I/P can be used for catalog matching and distributor lookup.

IC MCU 8BIT 3.5KB OTP 18DIP Product overview: PIC16C622A-20I/P from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 3.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 3.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16C622A-20I/P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - PIC16C622A-20I/P - 889377-PIC16C622A-20I/P - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC16C622A-20I/P
889377-PIC16C622A-20I/P
Embedded - Embedded - Microcontrollers - PIC16C622A-20I/P 889377-PIC16C622A-20I/P
Manufacturer: Microchip Technology Win Source Part Number: 889377-PIC16C622A-20 I/P Series: PIC® 16C Operating Temperature Range: -40°C ~ 85°C (TA) Features: PIC series Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) OTP 18-PDIP Core Processor: PIC Speed: 20MHz Package: Tube Package: 18-DIP (0.300", 7.62mm) Mounting: Through Hole Core Size: 8-Bit Peripherals: Brown-out Detect/Reset, POR, WDT Number of I/O: 13 Program Memory Size: 3.5KB (2K x 14) Program Memory Type: OTP Oscillator Type: External Supply Voltage: 2.5V ~ 5.5V Family Name: PIC16C622 Categories: Integrated Circuits (ICs) Case / Package: 18-PDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 25 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: PIC16C622A-20I/P-NDR , PIC16C622A20IP

Manufacturer: Microchip Technology
Win Source Part Number: 889377-PIC16C622A-20I/P
Series: PIC® 16C
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: PIC series Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) OTP 18-PDIP
Core Processor: PIC
Speed: 20MHz
Package: Tube
Package: 18-DIP (0.300", 7.62mm)
Mounting: Through Hole
Core Size: 8-Bit
Peripherals: Brown-out Detect/Reset, POR, WDT
Number of I/O: 13
Program Memory Size: 3.5KB (2K x 14)
Program Memory Type: OTP
Oscillator Type: External
Supply Voltage: 2.5V ~ 5.5V
Family Name: PIC16C622
Categories: Integrated Circuits (ICs)
Case / Package: 18-PDIP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Quantity per package: 25
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: PIC16C622A-20I/P-NDR, PIC16C622A20IP

Buy Now Datasheet
Embedded - Microcontrollers - PIC16C622A-20I/P - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC16C622A-20I/P
Embedded - Microcontrollers PIC16C622A-20I/P
IC MCU 8BIT 3.5KB OTP 18DIP

IC MCU 8BIT 3.5KB OTP 18DIP

Supplier's Site Datasheet
IC MCU 8BIT 3.5KB OTP 18DIP - 536-PIC16C622A-20I/P - Utmel Electronic Limited
Hong Kong, China
IC MCU 8BIT 3.5KB OTP 18DIP
536-PIC16C622A-20I/P
IC MCU 8BIT 3.5KB OTP 18DIP 536-PIC16C622A-20I/P
IC MCU 8BIT 3.5KB OTP 18DIP

IC MCU 8BIT 3.5KB OTP 18DIP

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16C622A-20I/P
8-bit Microcontrollers - MCU PIC16C622A-20I/P
8-bit Microcontrollers - MCU 3.5KB 128 RAM 13 I/O

8-bit Microcontrollers - MCU 3.5KB 128 RAM 13 I/O

Buy Now Datasheet
Microcontrollers - PIC16C622A-20I/P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16C622A-20I/P
Microcontrollers PIC16C622A-20I/P
PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) OTP 18-PDIP

PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) OTP 18-PDIP

Buy Now Datasheet
Ic,microcontroller,8-Bit,pic Cpu,cmos,dip,18Pin,plastic Rohs Compliant Microchip - 73K1289 - Newark, An Avnet Company
Chicago, IL, United States
Ic,microcontroller,8-Bit,pic Cpu,cmos,dip,18Pin,plastic Rohs Compliant Microchip
73K1289
Ic,microcontroller,8-Bit,pic Cpu,cmos,dip,18Pin,plastic Rohs Compliant Microchip 73K1289
IC,MICROCONTROLLER,8 -BIT,PIC CPU,CMOS,DIP,18PIN,P LASTIC ROHS COMPLIANT: YES

IC,MICROCONTROLLER,8-BIT,PIC CPU,CMOS,DIP,18PIN,PLASTIC ROHS COMPLIANT: YES

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16C622A-20I/P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16C622A-20I/P
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16C622A-20I/P
IC MCU 8BIT 3.5KB OTP 18DIP

IC MCU 8BIT 3.5KB OTP 18DIP

Supplier's Site
Microcontrollers - PIC16C622A-20I/P - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC16C622A-20I/P
Microcontrollers PIC16C622A-20I/P
IC MCU 8BIT 3.5KB OTP 18DIP

IC MCU 8BIT 3.5KB OTP 18DIP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Utmel Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC16C622A-20I/P-ND 685-PIC16C622A-20I/P 889377-PIC16C622A-20I/P PIC16C622A-20I/P 536-PIC16C622A-20I/P PIC16C622A-20I/P PIC16C622A-20I/P 73K1289 PIC16C622A-20I/P PIC16C622A-20I/P
Product Name Microcontrollers 8-bit 8BIT 3.5KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - PIC16C622A-20I/P Embedded - Microcontrollers IC MCU 8BIT 3.5KB OTP 18DIP 8-bit Microcontrollers - MCU Microcontrollers Ic,microcontroller,8-Bit,pic Cpu,cmos,dip,18Pin,plastic Rohs Compliant Microchip Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz
RAM 0.1280 KB 0.1280 KB 3.5 KB 0.1280 KB 0.1280 KB 128 KB 0.1280 KB
ROM 3.5 KB 0.1280 KB
ROM Type OTP EPROM; EPROM OTP; OTP OTP OTP; OTP OTP; OTP
Unlock Full Specs
to access all available technical data

Similar Products

Embedded Microcontroller MCU - 769-CP3CN37VVAWQ/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tube
Pin Count 144
View Details
5 suppliers
Integrated Circuits (ICs) - Embedded - Microcontrollers - C164CI8RMCAKXUMA6 - Acme Chip Technology Co., Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers
Microcontrollers - 1581958 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 32 KB
Package Type QFP; Other; LQFP
View Details