Microchip Technology, Inc. 8-bit 8BIT Embedded Microcontroller MCU PIC16C620A-04/SO

Description
IC MCU 8BIT 896B OTP 18SOIC Product overview: PIC16C620A-04/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16C620A-04/SO can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 8BIT 896B OTP 18SOIC Product overview: PIC16C620A-04/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16C620A-04/SO can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-bit 8BIT Embedded Microcontroller MCU - 685-PIC16C620A-04/SO - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT Embedded Microcontroller MCU
685-PIC16C620A-04/SO
8-bit 8BIT Embedded Microcontroller MCU 685-PIC16C620A-04/SO
IC MCU 8BIT 896B OTP 18SOIC Product overview: PIC16C620A-04/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16C620A-04/SO can be used for catalog matching and distributor lookup.

IC MCU 8BIT 896B OTP 18SOIC Product overview: PIC16C620A-04/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16C620A-04/SO can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - PIC16C620A-04/SO - 037647-PIC16C620A-04/SO - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC16C620A-04/SO
037647-PIC16C620A-04/SO
Embedded - Embedded - Microcontrollers - PIC16C620A-04/SO 037647-PIC16C620A-04/SO
Manufacturer: Microchip Technology Win Source Part Number: 037647-PIC16C620A-04 /SO Packaging: Tube/Rail Core Processor: PIC Number of I/O: 13 Program Memory Size: 896B (512 x 14) Program Memory Type: OTP Oscillator Type: External Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 18-SOIC Speed(Frequency): 4MHz Supply Voltage - Operating: 2.5 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 96 x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 037647-PIC16C620A-04/SO
Packaging: Tube/Rail
Core Processor: PIC
Number of I/O: 13
Program Memory Size: 896B (512 x 14)
Program Memory Type: OTP
Oscillator Type: External
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 18-SOIC
Speed(Frequency): 4MHz
Supply Voltage - Operating: 2.5 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 96 x 8
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - PIC16C620A-04/SO-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16C620A-04/SO-ND
Microcontrollers PIC16C620A-04/SO-ND
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 896B (512 x 14) OTP 18-SOIC

PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 896B (512 x 14) OTP 18-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16C620A-04/SO
8-bit Microcontrollers - MCU PIC16C620A-04/SO
8-bit Microcontrollers - MCU .875KB 96 RAM 13 I/O 4 MHz SOIC18

8-bit Microcontrollers - MCU .875KB 96 RAM 13 I/O 4 MHz SOIC18

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16C620A-04/SO - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16C620A-04/SO
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16C620A-04/SO
IC MCU 8BIT 896B OTP 18SOIC

IC MCU 8BIT 896B OTP 18SOIC

Supplier's Site
Embedded - Microcontrollers - PIC16C620A-04/SO - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC16C620A-04/SO
Embedded - Microcontrollers PIC16C620A-04/SO
IC MCU 8BIT 896B OTP 18SOIC

IC MCU 8BIT 896B OTP 18SOIC

Supplier's Site Datasheet
Microcontroller Mcu, 8 Bit, Pic16, 4Mhz, Soic-18; Product Range Microchip - 96K3805 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Pic16, 4Mhz, Soic-18; Product Range Microchip
96K3805
Microcontroller Mcu, 8 Bit, Pic16, 4Mhz, Soic-18; Product Range Microchip 96K3805
MICROCONTROLLER MCU, 8 BIT, PIC16, 4MHZ, SOIC-18; Product Range:PIC16 Microcontrollers; CPU Speed:4MHz; Program Memory Size:896Byte; RAM Memory Size:128Byte; No. of Pins:18Pins; MCU Case Style:SOIC; No. of I/O s:13I/O s RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, PIC16, 4MHZ, SOIC-18; Product Range:PIC16 Microcontrollers; CPU Speed:4MHz; Program Memory Size:896Byte; RAM Memory Size:128Byte; No. of Pins:18Pins; MCU Case Style:SOIC; No. of I/O s:13I/O s RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers - PIC16C620A-04/SO - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC16C620A-04/SO
Microcontrollers PIC16C620A-04/SO
IC MCU 8BIT 896B OTP 18SOIC

IC MCU 8BIT 896B OTP 18SOIC

Supplier's Site Datasheet
Microcontrollers - PIC16C620A-04/SO - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16C620A-04/SO
Microcontrollers PIC16C620A-04/SO
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 896B (512 x 14) OTP 18-SOIC

PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 896B (512 x 14) OTP 18-SOIC

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-PIC16C620A-04/SO 037647-PIC16C620A-04/SO PIC16C620A-04/SO-ND PIC16C620A-04/SO PIC16C620A-04/SO PIC16C620A-04/SO 96K3805 PIC16C620A-04/SO PIC16C620A-04/SO
Product Name 8-bit 8BIT Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - PIC16C620A-04/SO Microcontrollers 8-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontroller Mcu, 8 Bit, Pic16, 4Mhz, Soic-18; Product Range Microchip Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 4 MHz 4 MHz 4 MHz 4 MHz 4 MHz 4 MHz 4 MHz
RAM 0.0960 KB 0.8960 KB 0.0960 KB 96 KB 0.1280 KB 0.0960 KB 0.0960 KB
ROM 0.0960 KB 0.8960 KB
ROM Type EPROM; EPROM OTP; OTP OTP OTP; OTP OTP; OTP
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1111F8RSP - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 3 volts
Operating Temperature 0 to 85 C (32 to 185 F)
View Details
Microcontrollers - CG7923AAT - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Embedded - Microcontrollers - ADUC7034BCPZ - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 428484 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details