Microchip Technology, Inc. Microcontrollers PIC16C620A-04/SS

Description
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 896B (512 x 14) OTP 20-SSOP
Request a Quote Datasheet
Description
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 896B (512 x 14) OTP 20-SSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC16C620A-04/SS-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16C620A-04/SS-ND
Microcontrollers PIC16C620A-04/SS-ND
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 896B (512 x 14) OTP 20-SSOP

PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 896B (512 x 14) OTP 20-SSOP

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - PIC16C620A-04/SS - 1237812-PIC16C620A-04/SS - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC16C620A-04/SS
1237812-PIC16C620A-04/SS
Embedded - Embedded - Microcontrollers - PIC16C620A-04/SS 1237812-PIC16C620A-04/SS
Manufacturer: Microchip Technology Win Source Part Number: 1237812-PIC16C620A-0 4/SS Series: PIC 16C Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Core Processor: PIC Speed: 4MHz Package: 20-SSOP (0.209", 5.30mm Width) Core Size: 8-Bit Peripherals: Brown-out Detect/Reset, POR, WDT Number of I/O: 13 Program Memory Size: 896B (512 x 14) Program Memory Type: One Time Programmable(OTP) RAM Size: 96 x 8 Oscillator Type: External Supply Voltage: 2.5 V ~ 5.5 V Family Name: PIC16C620A Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.microchip.com RoHS State: Request Verification Manufacturer Package: 20-SSOP Alternative Parts (Cross-Reference): PIC16C620AT-04/SOG; PIC16C620A-04/JW; PIC16C620AT-04/SO; Introduction Date: December 07, 1999 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2019 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 1237812-PIC16C620A-04/SS
Series: PIC 16C
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C (TA)
Core Processor: PIC
Speed: 4MHz
Package: 20-SSOP (0.209", 5.30mm Width)
Core Size: 8-Bit
Peripherals: Brown-out Detect/Reset, POR, WDT
Number of I/O: 13
Program Memory Size: 896B (512 x 14)
Program Memory Type: One Time Programmable(OTP)
RAM Size: 96 x 8
Oscillator Type: External
Supply Voltage: 2.5 V ~ 5.5 V
Family Name: PIC16C620A
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.microchip.com
RoHS State: Request Verification
Manufacturer Package: 20-SSOP
Alternative Parts (Cross-Reference): PIC16C620AT-04/SOG; PIC16C620A-04/JW; PIC16C620AT-04/SO;
Introduction Date: December 07, 1999
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2019
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
8-bit 8BIT Embedded Microcontroller MCU
685-PIC16C620A-04/SS
8-bit 8BIT Embedded Microcontroller MCU 685-PIC16C620A-04/SS
IC MCU 8BIT 896B OTP 20SSOP Product overview: PIC16C620A-04/SS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16C620A-04/SS can be used for catalog matching and distributor lookup.

IC MCU 8BIT 896B OTP 20SSOP Product overview: PIC16C620A-04/SS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16C620A-04/SS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16C620A-04/SS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16C620A-04/SS
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16C620A-04/SS
IC MCU 8BIT 896B OTP 20SSOP

IC MCU 8BIT 896B OTP 20SSOP

Supplier's Site
Ic,microcontroller,8-Bit,pic Cpu,cmos,ssop,20Pin,plastic Rohs Compliant Microchip - 23C3858 - Newark, An Avnet Company
Chicago, IL, United States
Ic,microcontroller,8-Bit,pic Cpu,cmos,ssop,20Pin,plastic Rohs Compliant Microchip
23C3858
Ic,microcontroller,8-Bit,pic Cpu,cmos,ssop,20Pin,plastic Rohs Compliant Microchip 23C3858
IC,MICROCONTROLLER,8 -BIT,PIC CPU,CMOS,SSOP,20PIN, PLASTIC ROHS COMPLIANT: YES

IC,MICROCONTROLLER,8-BIT,PIC CPU,CMOS,SSOP,20PIN,PLASTIC ROHS COMPLIANT: YES

Supplier's Site
Shenzhen, China
Embedded - Microcontrollers
PIC16C620A-04/SS
Embedded - Microcontrollers PIC16C620A-04/SS
IC MCU 8BIT 896B OTP 20SSOP

IC MCU 8BIT 896B OTP 20SSOP

Supplier's Site Datasheet
Microcontrollers - PIC16C620A-04/SS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16C620A-04/SS
Microcontrollers PIC16C620A-04/SS
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 896B (512 x 14) OTP 20-SSOP

PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 896B (512 x 14) OTP 20-SSOP

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16C620A-04/SS
8-bit Microcontrollers - MCU PIC16C620A-04/SS
8-bit Microcontrollers - MCU .875KB 96 RAM 13 I/O 4 MHz SSOP20

8-bit Microcontrollers - MCU .875KB 96 RAM 13 I/O 4 MHz SSOP20

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC16C620A-04/SS-ND 1237812-PIC16C620A-04/SS 685-PIC16C620A-04/SS PIC16C620A-04/SS 23C3858 PIC16C620A-04/SS PIC16C620A-04/SS PIC16C620A-04/SS
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - PIC16C620A-04/SS 8-bit 8BIT Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Ic,microcontroller,8-Bit,pic Cpu,cmos,ssop,20Pin,plastic Rohs Compliant Microchip Embedded - Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 4 MHz 4 MHz 4 MHz 4 MHz 4 MHz
RAM 0.0960 KB 0.8960 KB 0.0960 KB 96 KB 0.0960 KB
ROM 0.8960 KB 0.0960 KB
ROM Type OTP OTP; One Time Programmable(OTP) EPROM; EPROM OTP; OTP
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC430F6143IRGCT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Microcontrollers - C165L25MHABXUMA1-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
RAM 2 KB
View Details
4 suppliers
Embedded - Microcontrollers - ADUC847BSZ8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428450 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details