IC MCU 8BIT 3KB OTP 28SPDIP
PIC PIC® 16C Microcontroller IC 8-Bit 40MHz 3KB (2K x 12) OTP 28-SPDIP
IC MCU 8BIT 3KB OTP 28SPDIP
8-bit Microcontrollers - MCU 3KB 72 RAM 20 I/O
| Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16C57-LP/SP | PIC16C57-LP/SP | PIC16C57-LP/SP | PIC16C57-LP/SP |
| Product Name | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit Microcontrollers - MCU |
| Data Bus | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | |
| Life Cycle Stage | Active | Active | ||
| Clock Speed | 40 MHz | 40 MHz | ||
| RAM | 0.0720 KB | 72 KB | ||
| I/O Ports | 20 |