Microchip Technology, Inc. 8-bit 8BIT 1.75KB Embedded Microcontroller MCU PIC16C621/JW

Description
IC MCU 8BIT 1.75KB EPROM 18CDIP / MCU 8-bit PIC RISC 1.75KB EPROM 3.3V/5V 18-Pin Windowed CDIP Tube Product overview: PIC16C621/JW from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1.75KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1.75KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16C621/JW can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 8BIT 1.75KB EPROM 18CDIP / MCU 8-bit PIC RISC 1.75KB EPROM 3.3V/5V 18-Pin Windowed CDIP Tube Product overview: PIC16C621/JW from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1.75KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1.75KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16C621/JW can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-bit 8BIT 1.75KB Embedded Microcontroller MCU - 685-PIC16C621/JW - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 1.75KB Embedded Microcontroller MCU
685-PIC16C621/JW
8-bit 8BIT 1.75KB Embedded Microcontroller MCU 685-PIC16C621/JW
IC MCU 8BIT 1.75KB EPROM 18CDIP / MCU 8-bit PIC RISC 1.75KB EPROM 3.3V/5V 18-Pin Windowed CDIP Tube Product overview: PIC16C621/JW from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1.75KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1.75KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16C621/JW can be used for catalog matching and distributor lookup.

IC MCU 8BIT 1.75KB EPROM 18CDIP / MCU 8-bit PIC RISC 1.75KB EPROM 3.3V/5V 18-Pin Windowed CDIP Tube Product overview: PIC16C621/JW from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1.75KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1.75KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16C621/JW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - PIC16C621/JW - 791908-PIC16C621/JW - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC16C621/JW
791908-PIC16C621/JW
Embedded - Embedded - Microcontrollers - PIC16C621/JW 791908-PIC16C621/JW
Manufacturer: Microchip Technology Win Source Part Number: 791908-PIC16C621/JW Series: PIC 16C Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Core Processor: PIC Speed: 20MHz Package: 18-CDIP (0.300", 7.62mm) Window Core Size: 8-Bit Peripherals: Brown-out Detect/Reset, POR, WDT Number of I/O: 13 Program Memory Size: 1.75KB (1K x 14) Program Memory Type: EPROM, UV RAM Size: 80 x 8 Oscillator Type: External Supply Voltage: 3 V ~ 6 V Family Name: PIC16C621 Categories: Integrated Circuits (ICs) Manufacturer Package: 18-CDIP Alternative Parts (Cross-Reference): PIC16C621A-04/JW; PIC16C621A-04/JWG; PIC16C621-04/JW; PIC16F627AT-E/SO ; Introduction Date: December 07, 1999 ECCN: 3A991.a.2 Country of Origin: Thailand Estimated EOL Date: 2022 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 791908-PIC16C621/JW
Series: PIC 16C
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C (TA)
Core Processor: PIC
Speed: 20MHz
Package: 18-CDIP (0.300", 7.62mm) Window
Core Size: 8-Bit
Peripherals: Brown-out Detect/Reset, POR, WDT
Number of I/O: 13
Program Memory Size: 1.75KB (1K x 14)
Program Memory Type: EPROM, UV
RAM Size: 80 x 8
Oscillator Type: External
Supply Voltage: 3 V ~ 6 V
Family Name: PIC16C621
Categories: Integrated Circuits (ICs)
Manufacturer Package: 18-CDIP
Alternative Parts (Cross-Reference): PIC16C621A-04/JW; PIC16C621A-04/JWG; PIC16C621-04/JW; PIC16F627AT-E/SO ;
Introduction Date: December 07, 1999
ECCN: 3A991.a.2
Country of Origin: Thailand
Estimated EOL Date: 2022
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-PIC16C621/JW 791908-PIC16C621/JW
Product Name 8-bit 8BIT 1.75KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - PIC16C621/JW
Data Bus 8 Bit 8 Bit
RAM 0.0800 KB 1.75 KB
Package Type Other; Tube CDIP
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C161PIL25FCAFXUMA1TR-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 4x10b
View Details
4 suppliers
Microcontrollers - 1897513 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 8 Bit; 8bit
RAM 64 KB
ROM 64 KB
View Details
Automotive ARM Cortex-M 32-bit VQFN Embedded Microcontroller MCU - 879-CC2640R2FTWRGZRQ1 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Operating Temperature -40 C (-40 F)
View Details
2 suppliers