Microchip Technology, Inc. Microcontrollers PIC16C622A-04I/SS

Description
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 3.5KB (2K x 14) OTP 20-SSOP
Request a Quote Datasheet
Description
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 3.5KB (2K x 14) OTP 20-SSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC16C622A-04I/SS-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16C622A-04I/SS-ND
Microcontrollers PIC16C622A-04I/SS-ND
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 3.5KB (2K x 14) OTP 20-SSOP

PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 3.5KB (2K x 14) OTP 20-SSOP

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - PIC16C622A-04I/SS - 1237830-PIC16C622A-04I/SS - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC16C622A-04I/SS
1237830-PIC16C622A-04I/SS
Embedded - Embedded - Microcontrollers - PIC16C622A-04I/SS 1237830-PIC16C622A-04I/SS
Manufacturer: Microchip Technology Win Source Part Number: 1237830-PIC16C622A-0 4I/SS Series: PIC 16C Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: PIC Speed: 4MHz Package: 20-SSOP (0.209", 5.30mm Width) Core Size: 8-Bit Peripherals: Brown-out Detect/Reset, POR, WDT Number of I/O: 13 Program Memory Size: 3.5KB (2K x 14) Program Memory Type: One Time Programmable(OTP) RAM Size: 128 x 8 Oscillator Type: External Supply Voltage: 2.5 V ~ 5.5 V Family Name: PIC16C622 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.microchip.com Manufacturer Package: 20-SSOP Alternative Parts (Cross-Reference): PIC16C622A-04I/JW; PIC16C622AT-04I/SO; PIC16C622A-04I/SO; Introduction Date: December 07, 1999 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2019 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 1237830-PIC16C622A-04I/SS
Series: PIC 16C
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: PIC
Speed: 4MHz
Package: 20-SSOP (0.209", 5.30mm Width)
Core Size: 8-Bit
Peripherals: Brown-out Detect/Reset, POR, WDT
Number of I/O: 13
Program Memory Size: 3.5KB (2K x 14)
Program Memory Type: One Time Programmable(OTP)
RAM Size: 128 x 8
Oscillator Type: External
Supply Voltage: 2.5 V ~ 5.5 V
Family Name: PIC16C622
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.microchip.com
Manufacturer Package: 20-SSOP
Alternative Parts (Cross-Reference): PIC16C622A-04I/JW; PIC16C622AT-04I/SO; PIC16C622A-04I/SO;
Introduction Date: December 07, 1999
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2019
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
8-bit 8BIT 3.5KB Embedded Microcontroller MCU
685-PIC16C622A-04I/SS
8-bit 8BIT 3.5KB Embedded Microcontroller MCU 685-PIC16C622A-04I/SS
IC MCU 8BIT 3.5KB OTP 20SSOP Product overview: PIC16C622A-04I/SS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 3.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 3.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16C622A-04I/S S can be used for catalog matching and distributor lookup.

IC MCU 8BIT 3.5KB OTP 20SSOP Product overview: PIC16C622A-04I/SS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 3.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 3.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16C622A-04I/SS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16C622A-04I/SS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16C622A-04I/SS
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16C622A-04I/SS
IC MCU 8BIT 3.5KB OTP 20SSOP

IC MCU 8BIT 3.5KB OTP 20SSOP

Supplier's Site
Microcontrollers - PIC16C622A-04I/SS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16C622A-04I/SS
Microcontrollers PIC16C622A-04I/SS
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 3.5KB (2K x 14) OTP 20-SSOP

PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 3.5KB (2K x 14) OTP 20-SSOP

Buy Now Datasheet
Microcontrollers - PIC16C622A-04I/SS - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC16C622A-04I/SS
Microcontrollers PIC16C622A-04I/SS
IC MCU 8BIT 3.5KB OTP 20SSOP

IC MCU 8BIT 3.5KB OTP 20SSOP

Supplier's Site Datasheet
Shenzhen, China
Embedded - Microcontrollers
PIC16C622A-04I/SS
Embedded - Microcontrollers PIC16C622A-04I/SS
IC MCU 8BIT 3.5KB OTP 20SSOP

IC MCU 8BIT 3.5KB OTP 20SSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16C622A-04I/SS
8-bit Microcontrollers - MCU PIC16C622A-04I/SS
8-bit Microcontrollers - MCU 3.5KB 128 RAM 13 I/O

8-bit Microcontrollers - MCU 3.5KB 128 RAM 13 I/O

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC16C622A-04I/SS-ND 1237830-PIC16C622A-04I/SS 685-PIC16C622A-04I/SS PIC16C622A-04I/SS PIC16C622A-04I/SS PIC16C622A-04I/SS PIC16C622A-04I/SS PIC16C622A-04I/SS
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - PIC16C622A-04I/SS 8-bit 8BIT 3.5KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontrollers Embedded - Microcontrollers 8-bit Microcontrollers - MCU
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 4 MHz 4 MHz 40 MHz 4 MHz 4 MHz 4 MHz
RAM 0.1280 KB 3.5 KB 0.1280 KB 128 KB 0.1280 KB 0.1280 KB
ROM 3.5 KB 0.1280 KB
ROM Type OTP OTP; One Time Programmable(OTP) EPROM; EPROM OTP; OTP OTP; OTP
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC842BS62-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
IC RF TXRX+MCU ISM<1GHZ 32VFQFN - 815-CC1120RHMR - Utmel Electronic Limited
Specs
Life Cycle Stage Obsolete
Supply Voltage 3 volts
Package Type Other; 32-VFQFN Exposed Pad
View Details
2 suppliers
Security & Authentication Chips - 2167772 - RS Components, Ltd.
Specs
Data Bus 64 Bit; 64bit
Package Type Other; Tdfn
Pin Count 8
View Details
Embedded - Microcontrollers - C164CL8RMCAKXQMB3 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 16-Bit
View Details
3 suppliers