PIC PIC® 16C Microcontroller IC 8-Bit 10MHz 3KB (2K x 12) OTP 28-SSOP
PIC PIC® 16C Microcontroller IC 8-Bit 10MHz 3KB (2K x 12) OTP 28-SSOP
IC MCU 8BIT 3KB OTP 28SSOP
IC MCU 8BIT 3KB OTP 28SSOP
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16C57T-10/SS-ND | PIC16C57T-10/SS | PIC16C57T-10/SS | PIC16C57T-10/SS |
| Product Name | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit |
| Clock Speed | 10 MHz | 10 MHz | 10 MHz | |
| RAM | 0.0720 KB | 0.0720 KB | 72 KB | |
| ROM | 3 KB | |||
| ROM Type | OTP | OTP; OTP |