Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - PIC16C622-20I/SO PIC16C622-20I/SO

Description
Manufacturer: Microchip Technology Win Source Part Number: 889376-PIC16C622-20I /SO Series: PIC® 16C Operating Temperature Range: -40°C ~ 85°C (TA) Features: PIC series Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) OTP 18-SOIC Core Processor: PIC Speed: 20MHz Package: Tube Package: 18-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Core Size: 8-Bit Peripherals: Brown-out Detect/Reset, POR, WDT Number of I/O: 13 Program Memory Size: 3.5KB (2K x 14) Program Memory Type: OTP Oscillator Type: External Supply Voltage: 3V ~ 6V Family Name: PIC16C622 Categories: Integrated Circuits (ICs) Case / Package: 18-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Quantity per package: 42 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 889376-PIC16C622-20I /SO Series: PIC® 16C Operating Temperature Range: -40°C ~ 85°C (TA) Features: PIC series Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) OTP 18-SOIC Core Processor: PIC Speed: 20MHz Package: Tube Package: 18-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Core Size: 8-Bit Peripherals: Brown-out Detect/Reset, POR, WDT Number of I/O: 13 Program Memory Size: 3.5KB (2K x 14) Program Memory Type: OTP Oscillator Type: External Supply Voltage: 3V ~ 6V Family Name: PIC16C622 Categories: Integrated Circuits (ICs) Case / Package: 18-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Quantity per package: 42 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - PIC16C622-20I/SO - 889376-PIC16C622-20I/SO - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC16C622-20I/SO
889376-PIC16C622-20I/SO
Embedded - Embedded - Microcontrollers - PIC16C622-20I/SO 889376-PIC16C622-20I/SO
Manufacturer: Microchip Technology Win Source Part Number: 889376-PIC16C622-20I /SO Series: PIC® 16C Operating Temperature Range: -40°C ~ 85°C (TA) Features: PIC series Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) OTP 18-SOIC Core Processor: PIC Speed: 20MHz Package: Tube Package: 18-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Core Size: 8-Bit Peripherals: Brown-out Detect/Reset, POR, WDT Number of I/O: 13 Program Memory Size: 3.5KB (2K x 14) Program Memory Type: OTP Oscillator Type: External Supply Voltage: 3V ~ 6V Family Name: PIC16C622 Categories: Integrated Circuits (ICs) Case / Package: 18-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Quantity per package: 42 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Microchip Technology
Win Source Part Number: 889376-PIC16C622-20I/SO
Series: PIC® 16C
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: PIC series Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) OTP 18-SOIC
Core Processor: PIC
Speed: 20MHz
Package: Tube
Package: 18-SOIC (0.295", 7.50mm Width)
Mounting: Surface Mount
Core Size: 8-Bit
Peripherals: Brown-out Detect/Reset, POR, WDT
Number of I/O: 13
Program Memory Size: 3.5KB (2K x 14)
Program Memory Type: OTP
Oscillator Type: External
Supply Voltage: 3V ~ 6V
Family Name: PIC16C622
Categories: Integrated Circuits (ICs)
Case / Package: 18-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited
Quantity per package: 42
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
8-bit 8BIT 3.5KB Embedded Microcontroller MCU - 685-PIC16C622-20I/SO - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 3.5KB Embedded Microcontroller MCU
685-PIC16C622-20I/SO
8-bit 8BIT 3.5KB Embedded Microcontroller MCU 685-PIC16C622-20I/SO
IC MCU 8BIT 3.5KB OTP 18SOIC Product overview: PIC16C622-20I/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 3.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 3.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16C622-20I/SO can be used for catalog matching and distributor lookup.

IC MCU 8BIT 3.5KB OTP 18SOIC Product overview: PIC16C622-20I/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 3.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 3.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16C622-20I/SO can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - PIC16C622-20I/SO - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16C622-20I/SO
Microcontrollers PIC16C622-20I/SO
PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) OTP 18-SOIC

PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) OTP 18-SOIC

Buy Now Datasheet
Embedded - Microcontrollers - PIC16C622-20I/SO - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC16C622-20I/SO
Embedded - Microcontrollers PIC16C622-20I/SO
IC MCU 8BIT 3.5KB OTP 18SOIC

IC MCU 8BIT 3.5KB OTP 18SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16C622-20I/SO - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16C622-20I/SO
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16C622-20I/SO
IC MCU 8BIT 3.5KB OTP 18SOIC

IC MCU 8BIT 3.5KB OTP 18SOIC

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16C622-20I/SO
8-bit Microcontrollers - MCU PIC16C622-20I/SO
8-bit Microcontrollers - MCU 3.5KB 128 RAM 13 I/O

8-bit Microcontrollers - MCU 3.5KB 128 RAM 13 I/O

Buy Now Datasheet
IC MCU 8BIT 3.5KB OTP 18SOIC - 536-PIC16C622-20I/SO - Utmel Electronic Limited
Hong Kong, China
IC MCU 8BIT 3.5KB OTP 18SOIC
536-PIC16C622-20I/SO
IC MCU 8BIT 3.5KB OTP 18SOIC 536-PIC16C622-20I/SO
IC MCU 8BIT 3.5KB OTP 18SOIC

IC MCU 8BIT 3.5KB OTP 18SOIC

Supplier's Site
Ic,microcontroller,8-Bit,pic Cpu,cmos,sop,18Pin,plastic Rohs Compliant Microchip - 23C3975 - Newark, An Avnet Company
Chicago, IL, United States
Ic,microcontroller,8-Bit,pic Cpu,cmos,sop,18Pin,plastic Rohs Compliant Microchip
23C3975
Ic,microcontroller,8-Bit,pic Cpu,cmos,sop,18Pin,plastic Rohs Compliant Microchip 23C3975
IC,MICROCONTROLLER,8 -BIT,PIC CPU,CMOS,SOP,18PIN,P LASTIC ROHS COMPLIANT: YES

IC,MICROCONTROLLER,8-BIT,PIC CPU,CMOS,SOP,18PIN,PLASTIC ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Utmel Electronic Limited Newark, An Avnet Company
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 889376-PIC16C622-20I/SO 685-PIC16C622-20I/SO PIC16C622-20I/SO PIC16C622-20I/SO PIC16C622-20I/SO PIC16C622-20I/SO 536-PIC16C622-20I/SO 23C3975
Product Name Embedded - Embedded - Microcontrollers - PIC16C622-20I/SO 8-bit 8BIT 3.5KB Embedded Microcontroller MCU Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit Microcontrollers - MCU IC MCU 8BIT 3.5KB OTP 18SOIC Ic,microcontroller,8-Bit,pic Cpu,cmos,sop,18Pin,plastic Rohs Compliant Microchip
Data Bus 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz
RAM 3.5 KB 0.1280 KB 0.1280 KB 128 KB 0.1280 KB
ROM Type OTP; OTP OTP; OTP OTP
Supply Voltage 3 to 6 volts 3 to 6 volts 6 volts 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 296-AM2432BKFGHIALXRCT-ND - DigiKey
Specs
Data Bus 32 Bit
Bits Other; A/D 8x10b
RAM 256 KB
View Details
3 suppliers
Microcontrollers - CG7722AM-ND - DigiKey
Infineon Technologies AG
View Details
3 suppliers
Embedded - Microcontrollers - ADUC847BS8-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1814977 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 256 KB
ROM 256 KB
View Details