Manufacturer: Microchip Technology
Win Source Part Number: 1322572-PIC16C57-LP/
Category: Integrated Circuits (ICs)>Embedded>Micro
Packaging: Tube
Core Processor: PIC
Speed: 40MHz
Standard Package: 15
Mounting: Through Hole
Core Size: 8-Bit
Peripherals: POR, WDT
Number of I/O: 20
Program Memory Size: 3KB (2K x 12)
Program Memory Type: OTP
RAM Size: 72 x 8
Oscillator Type: External
Supplier Device Package: 28-PDIP
Temperature Range - Operating: 0°C ~ 70°C
Case / Package: 28-DIP (0.600", 15.24mm)
ECCN: EAR99
Fake Threat In the Open Market: 85
MSL Level: Not Applicable
Voltage - Supply (Vcc/Vdd): 2.5V ~ 6.25V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: PIC16C57-LP/P-NDR
Base Product Number: PIC16C57
RoHS Status: ROHS3 Compliant
IC MCU 8BIT 3KB OTP 28DIP Product overview: PIC16C57-LP/P from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 3KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 3KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16C57-LP/P can be used for catalog matching and distributor lookup.
MICROCONTROLLER MCU, 8 BIT, PIC16, 40MHZ, DIP-28; Product Range:PIC16 Microcontrollers; CPU Speed:40MHz; Program Memory Size:3KB; RAM Memory Size:72Byte; No. of Pins:28Pins; MCU Case Style:DIP; No. of I/O s:20I/O s; MSL:- RoHS Compliant: Yes
IC MCU 8BIT 3KB OTP 28DIP
PIC PIC® 16C Microcontroller IC 8-Bit 40MHz 3KB (2K x 12) OTP 28-PDIP
IC MCU 8BIT 3KB OTP 28DIP
8-bit Microcontrollers - MCU 3KB 72 RAM 20 I/O
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1322572-PIC16C57-LP/P | 685-PIC16C57-LP/P | 23C3625 | PIC16C57-LP/P | PIC16C57-LP/P | PIC16C57-LP/P | PIC16C57-LP/P |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit 8BIT 3KB Embedded Microcontroller MCU | Microcontroller Mcu, 8 Bit, Pic16, 40Mhz, Dip-28; Product Range Microchip | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit Microcontrollers - MCU |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | |
| Clock Speed | 40 MHz | 40 MHz | 40 MHz | 40 MHz | 40 MHz | ||
| RAM | 3 KB | 0.0720 KB | 0.0720 KB | 0.0720 KB | 72 KB | ||
| ROM Type | OTP; OTP | OTP; OTP | |||||
| Supply Voltage | 2.5 to 6.25 volts | 2.5 to 6.25 volts | 6.25 volts |