Microchip Technology, Inc. 8-bit 8BIT 1.75KB Embedded Microcontroller MCU PIC16C621-04/P

Description
IC MCU 8BIT 1.75KB OTP 18DIP Product overview: PIC16C621-04/P from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1.75KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1.75KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16C621-04/P can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 8BIT 1.75KB OTP 18DIP Product overview: PIC16C621-04/P from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1.75KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1.75KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16C621-04/P can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8-bit 8BIT 1.75KB Embedded Microcontroller MCU
685-PIC16C621-04/P
8-bit 8BIT 1.75KB Embedded Microcontroller MCU 685-PIC16C621-04/P
IC MCU 8BIT 1.75KB OTP 18DIP Product overview: PIC16C621-04/P from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1.75KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1.75KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16C621-04/P can be used for catalog matching and distributor lookup.

IC MCU 8BIT 1.75KB OTP 18DIP Product overview: PIC16C621-04/P from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1.75KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1.75KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16C621-04/P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - PIC16C621-04/P - 791909-PIC16C621-04/P - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC16C621-04/P
791909-PIC16C621-04/P
Embedded - Embedded - Microcontrollers - PIC16C621-04/P 791909-PIC16C621-04/P
Manufacturer: Microchip Technology Win Source Part Number: 791909-PIC16C621-04/ P Series: PIC 16C Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Core Processor: PIC Speed: 4MHz Package: 18-DIP (0.300", 7.62mm) Core Size: 8-Bit Peripherals: Brown-out Detect/Reset, POR, WDT Number of I/O: 13 Program Memory Size: 1.75KB (1K x 14) Program Memory Type: One Time Programmable(OTP) RAM Size: 80 x 8 Oscillator Type: External Supply Voltage: 3 V ~ 6 V Family Name: PIC16C621 Categories: Integrated Circuits (ICs) Manufacturer Package: 18-PDIP Alternative Parts (Cross-Reference): PIC16C621A-20/P; PIC16C621T-04/SOG; PIC16C621-04/SS; PIC16C621-04/SO; Introduction Date: December 07, 1999 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 791909-PIC16C621-04/P
Series: PIC 16C
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C (TA)
Core Processor: PIC
Speed: 4MHz
Package: 18-DIP (0.300", 7.62mm)
Core Size: 8-Bit
Peripherals: Brown-out Detect/Reset, POR, WDT
Number of I/O: 13
Program Memory Size: 1.75KB (1K x 14)
Program Memory Type: One Time Programmable(OTP)
RAM Size: 80 x 8
Oscillator Type: External
Supply Voltage: 3 V ~ 6 V
Family Name: PIC16C621
Categories: Integrated Circuits (ICs)
Manufacturer Package: 18-PDIP
Alternative Parts (Cross-Reference): PIC16C621A-20/P; PIC16C621T-04/SOG; PIC16C621-04/SS; PIC16C621-04/SO;
Introduction Date: December 07, 1999
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2022
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16C621-04/P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16C621-04/P
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16C621-04/P
IC MCU 8BIT 1.75KB OTP 18DIP

IC MCU 8BIT 1.75KB OTP 18DIP

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16C621-04/P
8-bit Microcontrollers - MCU PIC16C621-04/P
8-bit Microcontrollers - MCU 1.75KB 80 RAM 13 I/O

8-bit Microcontrollers - MCU 1.75KB 80 RAM 13 I/O

Buy Now Datasheet
Microcontrollers - PIC16C621-04/P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16C621-04/P
Microcontrollers PIC16C621-04/P
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 1.75KB (1K x 14) OTP 18-PDIP

PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 1.75KB (1K x 14) OTP 18-PDIP

Buy Now Datasheet
Embedded - Microcontrollers - PIC16C621-04/P - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC16C621-04/P
Embedded - Microcontrollers PIC16C621-04/P
IC MCU 8BIT 1.75KB OTP 18DIP

IC MCU 8BIT 1.75KB OTP 18DIP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-PIC16C621-04/P 791909-PIC16C621-04/P PIC16C621-04/P PIC16C621-04/P PIC16C621-04/P PIC16C621-04/P
Product Name 8-bit 8BIT 1.75KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - PIC16C621-04/P Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit Microcontrollers - MCU Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 4 MHz 4 MHz 4 MHz 4 MHz
RAM 0.0800 KB 1.75 KB 80 KB 0.0800 KB
Supply Voltage 3 to 6 volts 3 to 6 volts 6 volts
Package Type Other; Tube CDIP CDIP; Other; 18-DIP (0.300\", 7.62mm) CDIP; Other; 18-DIP (0.300\", 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - CC2640F128RHBT - 722920-CC2640F128RHBT - Win Source Electronics
Specs
Supply Voltage 1.8 to 3.8 volts
Serial Interface I²C; SPI; UART; I2C, I2S, JTAG, SPI, UART
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Microcontrollers - C164CM4EFABKXUMA1TR-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Bits Other; A/D 8x10b
View Details
4 suppliers
Embedded - Microcontrollers - ACE1101N - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428469 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details