Manufacturer: Microchip Technology
Category: Integrated Circuits (ICs) Embedded Microcontrollers
Series: PIC® 16C
Package: Tube
Package / Case: 28-DIP (0.300", 7.62mm)
Mounting Type: Through Hole
Operating Temperature: -40°C ~ 85°C (TA)
Supplier Device Package: 28-SPDIP
Base Product Number: PIC16C63
Program Memory Size: 7KB (4K x 14)
IC MCU 8BIT 7KB OTP 28SPDIP Product overview: PIC16C63-20I/SP from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 7KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 7KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16C63-20I/SP can be used for catalog matching and distributor lookup.
PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) OTP 28-SPDIP
IC MCU 8BIT 7KB OTP 28SPDIP
IC,MICROCONTROLLER,8
8-bit Microcontrollers - MCU 7KB 192 RAM 22 I/O
IC MCU 8BIT 7KB OTP 28SPDIP
PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) OTP 28-SPDIP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-PIC16C63-20I/SP | PIC16C63-20I/SP-ND | PIC16C63-20I/SP | 23C4037 | PIC16C63-20I/SP | PIC16C63-20I/SP | PIC16C63-20I/SP | |
| Product Name | Integrated Circuits (ICs) Embedded Microcontrollers | 8-bit 8BIT 7KB Embedded Microcontroller MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Ic,microcontroller,8-Bit,pic Cpu,cmos,dip,28Pin,plastic Rohs Compliant Microchip | 8-bit Microcontrollers - MCU | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| RAM | 7 KB | 0.1920 KB | 0.1920 KB | 192 KB | 0.1920 KB | |||
| Package Type | CDIP | Other; Tube | CDIP; Other; "28-DIP (0.300"", 7.62mm)" | CDIP; Other; 28-DIP (0.300\", 7.62mm) | CDIP; Other; 28-DIP (0.300\", 7.62mm) | |||
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | 20 MHz | ||||
| ROM | 0.1920 KB | 7 KB |