Microchip Technology, Inc. Microcontrollers PIC16C62B-04/SP

Description
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 3.5KB (2K x 14) OTP 28-SPDIP
Request a Quote Datasheet
Description
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 3.5KB (2K x 14) OTP 28-SPDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC16C62B-04/SP-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16C62B-04/SP-ND
Microcontrollers PIC16C62B-04/SP-ND
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 3.5KB (2K x 14) OTP 28-SPDIP

PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 3.5KB (2K x 14) OTP 28-SPDIP

Buy Now Datasheet
8-bit 8BIT 3.5KB Embedded Microcontroller MCU - 685-PIC16C62B-04/SP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 3.5KB Embedded Microcontroller MCU
685-PIC16C62B-04/SP
8-bit 8BIT 3.5KB Embedded Microcontroller MCU 685-PIC16C62B-04/SP
IC MCU 8BIT 3.5KB OTP 28SPDIP Product overview: PIC16C62B-04/SP from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 3.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 3.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16C62B-04/SP can be used for catalog matching and distributor lookup.

IC MCU 8BIT 3.5KB OTP 28SPDIP Product overview: PIC16C62B-04/SP from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 3.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 3.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16C62B-04/SP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - PIC16C62B-04/SP - 037822-PIC16C62B-04/SP - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC16C62B-04/SP
037822-PIC16C62B-04/SP
Embedded - Embedded - Microcontrollers - PIC16C62B-04/SP 037822-PIC16C62B-04/SP
Manufacturer: Microchip Technology Win Source Part Number: 037822-PIC16C62B-04/ SP Packaging: Tube/Rail Core Processor: PIC Number of I/O: 22 Program Memory Size: 3.5KB (2K x 14) Program Memory Type: OTP Oscillator Type: External Family Name: PIC16C62 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 28-SPDIP Speed(Frequency): 4MHz Supply Voltage - Operating: 4 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 128 x 8 Alternative Parts (Cross-Reference): CY7C64013C-PXC; CY7C64013-PC; PIC16C62B-04/SS; Introduction Date: August 27, 1998 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2019 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Automotive, Consumer Electronics, Motor Drive & Control, Lighting, Medical, Security

Manufacturer: Microchip Technology
Win Source Part Number: 037822-PIC16C62B-04/SP
Packaging: Tube/Rail
Core Processor: PIC
Number of I/O: 22
Program Memory Size: 3.5KB (2K x 14)
Program Memory Type: OTP
Oscillator Type: External
Family Name: PIC16C62
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 28-SPDIP
Speed(Frequency): 4MHz
Supply Voltage - Operating: 4 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 128 x 8
Alternative Parts (Cross-Reference): CY7C64013C-PXC; CY7C64013-PC; PIC16C62B-04/SS;
Introduction Date: August 27, 1998
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2019
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Automotive, Consumer Electronics, Motor Drive & Control, Lighting, Medical, Security

Buy Now Datasheet
Microcontrollers - 3282384 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
3282384
Microcontrollers 3282384
Microchip PIC16C62B-04/SP

Microchip PIC16C62B-04/SP

Supplier's Site
Microcontrollers - 1449120 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1449120
Microcontrollers 1449120
Microchip PIC16C62B-04/SP

Microchip PIC16C62B-04/SP

Supplier's Site
Microcontrollers - PIC16C62B-04/SP - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC16C62B-04/SP
Microcontrollers PIC16C62B-04/SP
IC MCU 8BIT 3.5KB OTP 28SPDIP

IC MCU 8BIT 3.5KB OTP 28SPDIP

Supplier's Site Datasheet
Microcontrollers - PIC16C62B-04/SP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16C62B-04/SP
Microcontrollers PIC16C62B-04/SP
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 3.5KB (2K x 14) OTP 28-SPDIP

PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 3.5KB (2K x 14) OTP 28-SPDIP

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16C62B-04/SP
8-bit Microcontrollers - MCU PIC16C62B-04/SP
8-bit Microcontrollers - MCU 3.5KB 128 RAM 22 I/O

8-bit Microcontrollers - MCU 3.5KB 128 RAM 22 I/O

Buy Now Datasheet
8 Bit Microcontroller, One Time Programmable, Pic16C6Xx, 20 Mhz, 3.5 Kb, 128 Byte, 28, Ndip Rohs Compliant Microchip - 97K7222 - Newark, An Avnet Company
Chicago, IL, United States
8 Bit Microcontroller, One Time Programmable, Pic16C6Xx, 20 Mhz, 3.5 Kb, 128 Byte, 28, Ndip Rohs Compliant Microchip
97K7222
8 Bit Microcontroller, One Time Programmable, Pic16C6Xx, 20 Mhz, 3.5 Kb, 128 Byte, 28, Ndip Rohs Compliant Microchip 97K7222
8 Bit Microcontroller, One Time Programmable, PIC16C6xx, 20 MHz, 3.5 KB, 128 Byte, 28, NDIP RoHS Compliant: Yes

8 Bit Microcontroller, One Time Programmable, PIC16C6xx, 20 MHz, 3.5 KB, 128 Byte, 28, NDIP RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontroller Mcu, 8 Bit, Pic16, 4Mhz, Ndip-28; Product Range Microchip - 54K2823 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Pic16, 4Mhz, Ndip-28; Product Range Microchip
54K2823
Microcontroller Mcu, 8 Bit, Pic16, 4Mhz, Ndip-28; Product Range Microchip 54K2823
MICROCONTROLLER MCU, 8 BIT, PIC16, 4MHZ, NDIP-28; Product Range:PIC16 Family PIC16C6x Series Microcontrollers; CPU Speed:4MHz; Program Memory Size:3.5KB; RAM Memory Size:128Byte; No. of Pins:28Pins; MCU Case Style:NDIP; MSL:- RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, PIC16, 4MHZ, NDIP-28; Product Range:PIC16 Family PIC16C6x Series Microcontrollers; CPU Speed:4MHz; Program Memory Size:3.5KB; RAM Memory Size:128Byte; No. of Pins:28Pins; MCU Case Style:NDIP; MSL:- RoHS Compliant: Yes

Supplier's Site
Embedded - Microcontrollers - PIC16C62B-04/SP - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC16C62B-04/SP
Embedded - Microcontrollers PIC16C62B-04/SP
IC MCU 8BIT 3.5KB OTP 28SPDIP

IC MCU 8BIT 3.5KB OTP 28SPDIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16C62B-04/SP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16C62B-04/SP
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16C62B-04/SP
IC MCU 8BIT 3.5KB OTP 28SPDIP

IC MCU 8BIT 3.5KB OTP 28SPDIP

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. ODG (Origin Data Global) Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC16C62B-04/SP-ND 685-PIC16C62B-04/SP 037822-PIC16C62B-04/SP 3282384 PIC16C62B-04/SP PIC16C62B-04/SP PIC16C62B-04/SP 97K7222 54K2823 PIC16C62B-04/SP PIC16C62B-04/SP
Product Name Microcontrollers 8-bit 8BIT 3.5KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - PIC16C62B-04/SP Microcontrollers Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU 8 Bit Microcontroller, One Time Programmable, Pic16C6Xx, 20 Mhz, 3.5 Kb, 128 Byte, 28, Ndip Rohs Compliant Microchip Microcontroller Mcu, 8 Bit, Pic16, 4Mhz, Ndip-28; Product Range Microchip Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit
Clock Speed 4 MHz 4 MHz 4 MHz 4 MHz 4 MHz 4 MHz 4 MHz
RAM 0.1280 KB 0.1280 KB 3.5 KB 0.1280 KB 0.1280 KB 0.1280 KB 128 KB
ROM 3.5 KB 0.1280 KB
ROM Type OTP EPROM; EPROM OTP; OTP OTP; OTP OTP; OTP
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - CR16MCS9VJE9/NOPB - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 16 MHz
View Details
2 suppliers
 - ADG3245BCPZ - Rochester Electronics
Infineon Technologies AG
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Active
Package Type CSP; Other; LFCSP20
View Details
Embedded - Microcontrollers - ADUC7032BSTZ-88 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 428459 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details