Microchip Technology, Inc. Microcontrollers PIC16C621AT-20I/SO

Description
PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 1.75KB (1K x 14) OTP 18-SOIC
Request a Quote Datasheet
Description
PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 1.75KB (1K x 14) OTP 18-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC16C621AT-20ISO-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16C621AT-20ISO-ND
Microcontrollers PIC16C621AT-20ISO-ND
PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 1.75KB (1K x 14) OTP 18-SOIC

PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 1.75KB (1K x 14) OTP 18-SOIC

Buy Now Datasheet
8-bit 8BIT 1.75KB Embedded Microcontroller MCU - 685-PIC16C621AT-20I/SO - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 1.75KB Embedded Microcontroller MCU
685-PIC16C621AT-20I/SO
8-bit 8BIT 1.75KB Embedded Microcontroller MCU 685-PIC16C621AT-20I/SO
IC MCU 8BIT 1.75KB OTP 18SOIC Product overview: PIC16C621AT-20I/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1.75KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1.75KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16C621AT-20I/ SO can be used for catalog matching and distributor lookup.

IC MCU 8BIT 1.75KB OTP 18SOIC Product overview: PIC16C621AT-20I/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1.75KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1.75KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16C621AT-20I/SO can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - PIC16C621AT-20I/SO - 889374-PIC16C621AT-20I/SO - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC16C621AT-20I/SO
889374-PIC16C621AT-20I/SO
Embedded - Embedded - Microcontrollers - PIC16C621AT-20I/SO 889374-PIC16C621AT-20I/SO
Manufacturer: Microchip Technology Win Source Part Number: 889374-PIC16C621AT-2 0I/SO Series: PIC® 16C Operating Temperature Range: -40°C ~ 85°C (TA) Features: PIC series Microcontroller IC 8-Bit 20MHz 1.75KB (1K x 14) OTP 18-SOIC Core Processor: PIC Speed: 20MHz Package: Reel - TR Package: 18-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Core Size: 8-Bit Peripherals: Brown-out Detect/Reset, POR, WDT Number of I/O: 13 Program Memory Size: 1.75KB (1K x 14) Program Memory Type: OTP Oscillator Type: External Supply Voltage: 2.5V ~ 5.5V Family Name: PIC16C621 Categories: Integrated Circuits (ICs) Case / Package: 18-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 1100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 36 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: PIC16C621AT-20ISO, PIC16C621AT-20ISO-ND R

Manufacturer: Microchip Technology
Win Source Part Number: 889374-PIC16C621AT-20I/SO
Series: PIC® 16C
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: PIC series Microcontroller IC 8-Bit 20MHz 1.75KB (1K x 14) OTP 18-SOIC
Core Processor: PIC
Speed: 20MHz
Package: Reel - TR
Package: 18-SOIC (0.295", 7.50mm Width)
Mounting: Surface Mount
Core Size: 8-Bit
Peripherals: Brown-out Detect/Reset, POR, WDT
Number of I/O: 13
Program Memory Size: 1.75KB (1K x 14)
Program Memory Type: OTP
Oscillator Type: External
Supply Voltage: 2.5V ~ 5.5V
Family Name: PIC16C621
Categories: Integrated Circuits (ICs)
Case / Package: 18-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Quantity per package: 1100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 36 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: PIC16C621AT-20ISO, PIC16C621AT-20ISO-NDR

Buy Now Datasheet
Microcontrollers - PIC16C621AT-20I/SO - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC16C621AT-20I/SO
Microcontrollers PIC16C621AT-20I/SO
IC MCU 8BIT 1.75KB OTP 18SOIC

IC MCU 8BIT 1.75KB OTP 18SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16C621AT-20I/SO - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16C621AT-20I/SO
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16C621AT-20I/SO
IC MCU 8BIT 1.75KB OTP 18SOIC

IC MCU 8BIT 1.75KB OTP 18SOIC

Supplier's Site
Microcontrollers - PIC16C621AT-20I/SO - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16C621AT-20I/SO
Microcontrollers PIC16C621AT-20I/SO
PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 1.75KB (1K x 14) OTP 18-SOIC

PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 1.75KB (1K x 14) OTP 18-SOIC

Buy Now Datasheet
Embedded - Microcontrollers - PIC16C621AT-20I/SO - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC16C621AT-20I/SO
Embedded - Microcontrollers PIC16C621AT-20I/SO
IC MCU 8BIT 1.75KB OTP 18SOIC

IC MCU 8BIT 1.75KB OTP 18SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16C621AT-20I/SO
8-bit Microcontrollers - MCU PIC16C621AT-20I/SO
8-bit Microcontrollers - MCU 1.75KB 96 RAM 13 I/O

8-bit Microcontrollers - MCU 1.75KB 96 RAM 13 I/O

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC16C621AT-20ISO-ND 685-PIC16C621AT-20I/SO 889374-PIC16C621AT-20I/SO PIC16C621AT-20I/SO PIC16C621AT-20I/SO PIC16C621AT-20I/SO PIC16C621AT-20I/SO PIC16C621AT-20I/SO
Product Name Microcontrollers 8-bit 8BIT 1.75KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - PIC16C621AT-20I/SO Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers 8-bit Microcontrollers - MCU
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 20 MHz 40 MHz 20 MHz 20 MHz 20 MHz 20 MHz
RAM 0.0960 KB 0.0960 KB 1.75 KB 0.0960 KB 96 KB 0.0960 KB
ROM 1.75 KB 0.0960 KB
ROM Type OTP EPROM; EPROM OTP; OTP OTP; OTP OTP; OTP
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 2910ADM - Quarktwin Technology Ltd.
Rochester Electronics
Specs
Life Cycle Stage Active
View Details
3 suppliers
CC430F6127 16-Bit Ultra-Low-Power MCU, 32KB Flash, 4KB RAM, CC1101 Radio, AES-128, USCI, LCD Driver - CC430F6127IRGCT - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
2 suppliers
Microcontrollers - 428462 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Microcontrollers - CG8000AA - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Data Bus 32 Bit; 32-Bit Single-Core
Life Cycle Stage Active
Clock Speed 48 MHz
View Details