Microchip Technology, Inc. Microcontrollers PIC16C58B-04I/P

Description
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 3KB (2K x 12) OTP 18-PDIP
Request a Quote Datasheet
Description
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 3KB (2K x 12) OTP 18-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC16C58B-04I/P-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16C58B-04I/P-ND
Microcontrollers PIC16C58B-04I/P-ND
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 3KB (2K x 12) OTP 18-PDIP

PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 3KB (2K x 12) OTP 18-PDIP

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - PIC16C58B-04I/P - 1237808-PIC16C58B-04I/P - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC16C58B-04I/P
1237808-PIC16C58B-04I/P
Embedded - Embedded - Microcontrollers - PIC16C58B-04I/P 1237808-PIC16C58B-04I/P
Manufacturer: Microchip Technology Win Source Part Number: 1237808-PIC16C58B-04 I/P Series: PIC 16C Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: PIC Speed: 4MHz Package: 18-DIP (0.300", 7.62mm) Core Size: 8-Bit Peripherals: POR, WDT Number of I/O: 12 Program Memory Size: 3KB (2K x 12) Program Memory Type: One Time Programmable(OTP) RAM Size: 73 x 8 Oscillator Type: External Supply Voltage: 3 V ~ 5.5 V Family Name: PIC16C58 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.microchip.com Manufacturer Package: 18-PDIP Alternative Parts (Cross-Reference): PIC16C621A-20/P; PIC16C58B-04I/SP; PIC16C58B-04I/SOG; Introduction Date: August 19, 1998 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2019 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Application Field: Used in Automotive, Industrial, Consumer Electronics, Motor Drive & Control

Manufacturer: Microchip Technology
Win Source Part Number: 1237808-PIC16C58B-04I/P
Series: PIC 16C
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: PIC
Speed: 4MHz
Package: 18-DIP (0.300", 7.62mm)
Core Size: 8-Bit
Peripherals: POR, WDT
Number of I/O: 12
Program Memory Size: 3KB (2K x 12)
Program Memory Type: One Time Programmable(OTP)
RAM Size: 73 x 8
Oscillator Type: External
Supply Voltage: 3 V ~ 5.5 V
Family Name: PIC16C58
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.microchip.com
Manufacturer Package: 18-PDIP
Alternative Parts (Cross-Reference): PIC16C621A-20/P; PIC16C58B-04I/SP; PIC16C58B-04I/SOG;
Introduction Date: August 19, 1998
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2019
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Application Field: Used in Automotive, Industrial, Consumer Electronics, Motor Drive & Control

Buy Now Datasheet
Singapore, Singapore
8-bit 8BIT 3KB Embedded Microcontroller MCU
685-PIC16C58B-04I/P
8-bit 8BIT 3KB Embedded Microcontroller MCU 685-PIC16C58B-04I/P
IC MCU 8BIT 3KB OTP 18DIP Product overview: PIC16C58B-04I/P from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 3KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 3KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16C58B-04I/P can be used for catalog matching and distributor lookup.

IC MCU 8BIT 3KB OTP 18DIP Product overview: PIC16C58B-04I/P from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 3KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 3KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16C58B-04I/P can be used for catalog matching and distributor lookup.

Supplier's Site
Microcontrollers - PIC16C58B-04I/P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16C58B-04I/P
Microcontrollers PIC16C58B-04I/P
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 3KB (2K x 12) OTP 18-PDIP

PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 3KB (2K x 12) OTP 18-PDIP

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16C58B-04I/P
8-bit Microcontrollers - MCU PIC16C58B-04I/P
8-bit Microcontrollers - MCU 3KB 73 RAM 12 I/O

8-bit Microcontrollers - MCU 3KB 73 RAM 12 I/O

Buy Now Datasheet
Ic,microcontroller,8-Bit,pic Cpu,cmos,dip,18Pin,plastic Rohs Compliant Microchip - 23C3742 - Newark, An Avnet Company
Chicago, IL, United States
Ic,microcontroller,8-Bit,pic Cpu,cmos,dip,18Pin,plastic Rohs Compliant Microchip
23C3742
Ic,microcontroller,8-Bit,pic Cpu,cmos,dip,18Pin,plastic Rohs Compliant Microchip 23C3742
IC,MICROCONTROLLER,8 -BIT,PIC CPU,CMOS,DIP,18PIN,P LASTIC ROHS COMPLIANT: YES

IC,MICROCONTROLLER,8-BIT,PIC CPU,CMOS,DIP,18PIN,PLASTIC ROHS COMPLIANT: YES

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16C58B-04I/P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16C58B-04I/P
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16C58B-04I/P
IC MCU 8BIT 3KB OTP 18DIP

IC MCU 8BIT 3KB OTP 18DIP

Supplier's Site
Embedded - Microcontrollers - PIC16C58B-04I/P - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC16C58B-04I/P
Embedded - Microcontrollers PIC16C58B-04I/P
IC MCU 8BIT 3KB OTP 18DIP

IC MCU 8BIT 3KB OTP 18DIP

Supplier's Site Datasheet
Microcontrollers - PIC16C58B-04I/P - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC16C58B-04I/P
Microcontrollers PIC16C58B-04I/P
IC MCU 8BIT 3KB OTP 18DIP

IC MCU 8BIT 3KB OTP 18DIP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC16C58B-04I/P-ND 1237808-PIC16C58B-04I/P 685-PIC16C58B-04I/P PIC16C58B-04I/P PIC16C58B-04I/P 23C3742 PIC16C58B-04I/P PIC16C58B-04I/P PIC16C58B-04I/P
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - PIC16C58B-04I/P 8-bit 8BIT 3KB Embedded Microcontroller MCU Microcontrollers 8-bit Microcontrollers - MCU Ic,microcontroller,8-Bit,pic Cpu,cmos,dip,18Pin,plastic Rohs Compliant Microchip Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit
Clock Speed 4 MHz 4 MHz 4 MHz 4 MHz 4 MHz 4 MHz
RAM 0.0730 KB 3 KB 0.0730 KB 0.0730 KB 73 KB 0.0730 KB
ROM 3 KB 2 KB
ROM Type OTP OTP; One Time Programmable(OTP) EPROM; EPROM OTP; OTP OTP; OTP
Unlock Full Specs
to access all available technical data

Similar Products

 - A80C286-12 - Rochester Electronics
Rochester Electronics
Specs
Life Cycle Stage Rochester Active
Package Type Other; PGA68
View Details
CC430F5137 16-Bit Ultra-Low-Power MCU, 32KB Flash, 4KB RAM, CC1101 Radio, AES-128, 12Bit ADC, USCI - CC430F5137IRGZR - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
3 suppliers
Microcontrollers - 428447 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Microcontrollers - A2C01180200 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Active
View Details
2 suppliers