PIC PIC® 16C Microcontroller IC 8-Bit 10MHz 7KB (4K x 14) OTP 28-SPDIP
PIC PIC® 16C Microcontroller IC 8-Bit 10MHz 7KB (4K x 14) OTP 28-SPDIP
IC MCU 8BIT 7KB OTP 28SPDIP
IC,MICROCONTROLLER,8
IC MCU 8BIT 7KB OTP 28SPDIP
8-bit Microcontrollers - MCU 7KB 192 RAM 22 I/O
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16C63-10/SP-ND | PIC16C63-10/SP | PIC16C63-10/SP | 23C4027 | PIC16C63-10/SP | PIC16C63-10/SP |
| Product Name | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Ic,microcontroller,8-Bit,pic Cpu,cmos,dip,28Pin,plastic Rohs Compliant Microchip | Embedded - Microcontrollers | 8-bit Microcontrollers - MCU |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | |
| Clock Speed | 10 MHz | 10 MHz | 10 MHz | |||
| RAM | 0.1920 KB | 0.1920 KB | 192 KB | |||
| ROM | 7 KB | |||||
| ROM Type | OTP | OTP; OTP |