Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - PIC16C63-04E/SO PIC16C63-04E/SO

Description
Manufacturer: Microchip Technology Win Source Part Number: 1237839-PIC16C63-04E /SO Series: PIC 16C Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TA) Core Processor: PIC Speed: 4MHz Package: 28-SOIC (0.295", 7.50mm Width) Core Size: 8-Bit Connectivity: I2C, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 22 Program Memory Size: 7KB (4K x 14) Program Memory Type: One Time Programmable(OTP) RAM Size: 192 x 8 Oscillator Type: External Supply Voltage: 4 V ~ 6 V Family Name: PIC16C63 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.microchip.com Manufacturer Package: 28-SOIC Alternative Parts (Cross-Reference): CY7C64013C-SXCT; CY7C64013-SC; CY7C64013C-SXC; Introduction Date: August 14, 1998 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2019 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1237839-PIC16C63-04E /SO Series: PIC 16C Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TA) Core Processor: PIC Speed: 4MHz Package: 28-SOIC (0.295", 7.50mm Width) Core Size: 8-Bit Connectivity: I2C, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 22 Program Memory Size: 7KB (4K x 14) Program Memory Type: One Time Programmable(OTP) RAM Size: 192 x 8 Oscillator Type: External Supply Voltage: 4 V ~ 6 V Family Name: PIC16C63 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.microchip.com Manufacturer Package: 28-SOIC Alternative Parts (Cross-Reference): CY7C64013C-SXCT; CY7C64013-SC; CY7C64013C-SXC; Introduction Date: August 14, 1998 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2019 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - PIC16C63-04E/SO - 1237839-PIC16C63-04E/SO - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC16C63-04E/SO
1237839-PIC16C63-04E/SO
Embedded - Embedded - Microcontrollers - PIC16C63-04E/SO 1237839-PIC16C63-04E/SO
Manufacturer: Microchip Technology Win Source Part Number: 1237839-PIC16C63-04E /SO Series: PIC 16C Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TA) Core Processor: PIC Speed: 4MHz Package: 28-SOIC (0.295", 7.50mm Width) Core Size: 8-Bit Connectivity: I2C, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 22 Program Memory Size: 7KB (4K x 14) Program Memory Type: One Time Programmable(OTP) RAM Size: 192 x 8 Oscillator Type: External Supply Voltage: 4 V ~ 6 V Family Name: PIC16C63 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.microchip.com Manufacturer Package: 28-SOIC Alternative Parts (Cross-Reference): CY7C64013C-SXCT; CY7C64013-SC; CY7C64013C-SXC; Introduction Date: August 14, 1998 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2019 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 1237839-PIC16C63-04E/SO
Series: PIC 16C
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C (TA)
Core Processor: PIC
Speed: 4MHz
Package: 28-SOIC (0.295", 7.50mm Width)
Core Size: 8-Bit
Connectivity: I2C, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 22
Program Memory Size: 7KB (4K x 14)
Program Memory Type: One Time Programmable(OTP)
RAM Size: 192 x 8
Oscillator Type: External
Supply Voltage: 4 V ~ 6 V
Family Name: PIC16C63
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.microchip.com
Manufacturer Package: 28-SOIC
Alternative Parts (Cross-Reference): CY7C64013C-SXCT; CY7C64013-SC; CY7C64013C-SXC;
Introduction Date: August 14, 1998
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2019
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - PIC16C63-04E/SO-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16C63-04E/SO-ND
Microcontrollers PIC16C63-04E/SO-ND
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 7KB (4K x 14) OTP 28-SOIC

PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 7KB (4K x 14) OTP 28-SOIC

Buy Now Datasheet
8-bit 8BIT 7KB Embedded Microcontroller MCU - 685-PIC16C63-04E/SO - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 7KB Embedded Microcontroller MCU
685-PIC16C63-04E/SO
8-bit 8BIT 7KB Embedded Microcontroller MCU 685-PIC16C63-04E/SO
IC MCU 8BIT 7KB OTP 28SOIC Product overview: PIC16C63-04E/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 7KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 7KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16C63-04E/SO can be used for catalog matching and distributor lookup.

IC MCU 8BIT 7KB OTP 28SOIC Product overview: PIC16C63-04E/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 7KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 7KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16C63-04E/SO can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ic,microcontroller,8-Bit,pic Cpu,cmos,sop,28Pin,plastic Rohs Compliant Microchip - 23C4022 - Newark, An Avnet Company
Chicago, IL, United States
Ic,microcontroller,8-Bit,pic Cpu,cmos,sop,28Pin,plastic Rohs Compliant Microchip
23C4022
Ic,microcontroller,8-Bit,pic Cpu,cmos,sop,28Pin,plastic Rohs Compliant Microchip 23C4022
IC,MICROCONTROLLER,8 -BIT,PIC CPU,CMOS,SOP,28PIN,P LASTIC ROHS COMPLIANT: YES

IC,MICROCONTROLLER,8-BIT,PIC CPU,CMOS,SOP,28PIN,PLASTIC ROHS COMPLIANT: YES

Supplier's Site
Microcontrollers - PIC16C63-04E/SO - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16C63-04E/SO
Microcontrollers PIC16C63-04E/SO
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 7KB (4K x 14) OTP 28-SOIC

PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 7KB (4K x 14) OTP 28-SOIC

Buy Now Datasheet
Embedded - Microcontrollers - PIC16C63-04E/SO - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC16C63-04E/SO
Embedded - Microcontrollers PIC16C63-04E/SO
IC MCU 8BIT 7KB OTP 28SOIC

IC MCU 8BIT 7KB OTP 28SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16C63-04E/SO - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16C63-04E/SO
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16C63-04E/SO
IC MCU 8BIT 7KB OTP 28SOIC

IC MCU 8BIT 7KB OTP 28SOIC

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16C63-04E/SO
8-bit Microcontrollers - MCU PIC16C63-04E/SO
8-bit Microcontrollers - MCU 7KB 192 RAM 22 I/O

8-bit Microcontrollers - MCU 7KB 192 RAM 22 I/O

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1237839-PIC16C63-04E/SO PIC16C63-04E/SO-ND 685-PIC16C63-04E/SO 23C4022 PIC16C63-04E/SO PIC16C63-04E/SO PIC16C63-04E/SO PIC16C63-04E/SO
Product Name Embedded - Embedded - Microcontrollers - PIC16C63-04E/SO Microcontrollers 8-bit 8BIT 7KB Embedded Microcontroller MCU Ic,microcontroller,8-Bit,pic Cpu,cmos,sop,28Pin,plastic Rohs Compliant Microchip Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit Microcontrollers - MCU
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit
Clock Speed 4 MHz 4 MHz 20 MHz 4 MHz 4 MHz
RAM 7 KB 0.1920 KB 0.1920 KB 0.1920 KB 192 KB
ROM Type OTP; One Time Programmable(OTP) OTP EPROM; EPROM OTP; OTP
Supply Voltage 4 to 6 volts 4 to 6 volts 4 to 6 volts 6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C505CA4RMCAFXUMA7 - Quarktwin Technology Ltd.
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
2 suppliers
Microcontrollers - 1769101 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details
CC430F5147 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5147IRGZT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers