The PIC16C620-04I/P is an EPROM-based 8-bit CMOS microcontroller designed for a variety of embedded applications. It features a high-performance RISC CPU with only 35 instructions to learn, allowing for efficient programming. The device operates at a clock speed of up to 40 MHz, with a 100 ns instruction cycle, making it suitable for time-sensitive tasks. This microcontroller includes 512 bytes of program memory and 80 bytes of data memory, along with 13 I/O pins that offer individual direction control. It supports various peripheral features, including an analog comparator module with two comparators, a programmable voltage reference, and an 8-bit timer/counter with a programmable prescaler. The device also has interrupt capability, a hardware stack, and multiple addressing modes. Power management features include a power-on reset, brown-out reset, and a watchdog timer, ensuring reliable operation in various conditions. The PIC16C620-04I/P operates within a voltage range of 3.0V to 6.0V and is designed for low power consumption, making it suitable for battery-operated devices. Its compact design and versatility make it a viable option for engineers looking for a reliable microcontroller for their projects.
IC MCU 8BIT 896B OTP 18DIP
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 896B (512 x 14) OTP 18-PDIP
IC MCU 8BIT 896B OTP 18DIP
8-bit Microcontrollers - MCU .875KB 80 RAM 13 I/O
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16C620-04I/P | PIC16C620-04I/P | PIC16C620-04I/P | PIC16C620-04I/P |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers | 8-bit Microcontrollers - MCU |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Life Cycle Stage | Active | Active | ||
| Clock Speed | 4 MHz | 4 MHz | ||
| RAM | 80 KB | 0.0800 KB | ||
| ROM Type | OTP; OTP |