Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - PIC16C622A-04/SO PIC16C622A-04/SO

Description
Manufacturer: Microchip Technology Win Source Part Number: 1237827-PIC16C622A-0 4/SO Series: PIC 16C Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Core Processor: PIC Speed: 4MHz Package: 18-SOIC (0.295", 7.50mm Width) Core Size: 8-Bit Peripherals: Brown-out Detect/Reset, POR, WDT Number of I/O: 13 Program Memory Size: 3.5KB (2K x 14) Program Memory Type: One Time Programmable(OTP) RAM Size: 128 x 8 Oscillator Type: External Supply Voltage: 2.5 V ~ 5.5 V Family Name: PIC16C622 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.microchip.com RoHS State: Request Verification Manufacturer Package: 18-SOIC Alternative Parts (Cross-Reference): PIC16C622A-04/JW; PIC16C622A-04/SS; PIC16C622AT-04/SS; Introduction Date: December 07, 1999 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2019 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1237827-PIC16C622A-0 4/SO Series: PIC 16C Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Core Processor: PIC Speed: 4MHz Package: 18-SOIC (0.295", 7.50mm Width) Core Size: 8-Bit Peripherals: Brown-out Detect/Reset, POR, WDT Number of I/O: 13 Program Memory Size: 3.5KB (2K x 14) Program Memory Type: One Time Programmable(OTP) RAM Size: 128 x 8 Oscillator Type: External Supply Voltage: 2.5 V ~ 5.5 V Family Name: PIC16C622 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.microchip.com RoHS State: Request Verification Manufacturer Package: 18-SOIC Alternative Parts (Cross-Reference): PIC16C622A-04/JW; PIC16C622A-04/SS; PIC16C622AT-04/SS; Introduction Date: December 07, 1999 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2019 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - PIC16C622A-04/SO - 1237827-PIC16C622A-04/SO - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC16C622A-04/SO
1237827-PIC16C622A-04/SO
Embedded - Embedded - Microcontrollers - PIC16C622A-04/SO 1237827-PIC16C622A-04/SO
Manufacturer: Microchip Technology Win Source Part Number: 1237827-PIC16C622A-0 4/SO Series: PIC 16C Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Core Processor: PIC Speed: 4MHz Package: 18-SOIC (0.295", 7.50mm Width) Core Size: 8-Bit Peripherals: Brown-out Detect/Reset, POR, WDT Number of I/O: 13 Program Memory Size: 3.5KB (2K x 14) Program Memory Type: One Time Programmable(OTP) RAM Size: 128 x 8 Oscillator Type: External Supply Voltage: 2.5 V ~ 5.5 V Family Name: PIC16C622 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.microchip.com RoHS State: Request Verification Manufacturer Package: 18-SOIC Alternative Parts (Cross-Reference): PIC16C622A-04/JW; PIC16C622A-04/SS; PIC16C622AT-04/SS; Introduction Date: December 07, 1999 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2019 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 1237827-PIC16C622A-04/SO
Series: PIC 16C
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C (TA)
Core Processor: PIC
Speed: 4MHz
Package: 18-SOIC (0.295", 7.50mm Width)
Core Size: 8-Bit
Peripherals: Brown-out Detect/Reset, POR, WDT
Number of I/O: 13
Program Memory Size: 3.5KB (2K x 14)
Program Memory Type: One Time Programmable(OTP)
RAM Size: 128 x 8
Oscillator Type: External
Supply Voltage: 2.5 V ~ 5.5 V
Family Name: PIC16C622
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.microchip.com
RoHS State: Request Verification
Manufacturer Package: 18-SOIC
Alternative Parts (Cross-Reference): PIC16C622A-04/JW; PIC16C622A-04/SS; PIC16C622AT-04/SS;
Introduction Date: December 07, 1999
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2019
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
8-bit 8BIT 3.5KB Embedded Microcontroller MCU - 685-PIC16C622A-04/SO - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 3.5KB Embedded Microcontroller MCU
685-PIC16C622A-04/SO
8-bit 8BIT 3.5KB Embedded Microcontroller MCU 685-PIC16C622A-04/SO
IC MCU 8BIT 3.5KB OTP 18SOIC Product overview: PIC16C622A-04/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 3.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 3.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16C622A-04/SO can be used for catalog matching and distributor lookup.

IC MCU 8BIT 3.5KB OTP 18SOIC Product overview: PIC16C622A-04/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 3.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 3.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16C622A-04/SO can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - PIC16C622A-04/SO-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16C622A-04/SO-ND
Microcontrollers PIC16C622A-04/SO-ND
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 3.5KB (2K x 14) OTP 18-SOIC

PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 3.5KB (2K x 14) OTP 18-SOIC

Buy Now Datasheet
Microcontrollers - PIC16C622A-04/SO - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16C622A-04/SO
Microcontrollers PIC16C622A-04/SO
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 3.5KB (2K x 14) OTP 18-SOIC

PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 3.5KB (2K x 14) OTP 18-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16C622A-04/SO - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16C622A-04/SO
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16C622A-04/SO
IC MCU 8BIT 3.5KB OTP 18SOIC

IC MCU 8BIT 3.5KB OTP 18SOIC

Supplier's Site
8-bit Microcontrollers - MCU 3.5KB 128 RAM 13 I/O - 536-PIC16C622A-04/SO - Utmel Electronic Limited
Hong Kong, China
8-bit Microcontrollers - MCU 3.5KB 128 RAM 13 I/O
536-PIC16C622A-04/SO
8-bit Microcontrollers - MCU 3.5KB 128 RAM 13 I/O 536-PIC16C622A-04/SO
8-bit Microcontrollers - MCU 3.5KB 128 RAM 13 I/O

8-bit Microcontrollers - MCU 3.5KB 128 RAM 13 I/O

Supplier's Site
Embedded - Microcontrollers - PIC16C622A-04/SO - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC16C622A-04/SO
Embedded - Microcontrollers PIC16C622A-04/SO
IC MCU 8BIT 3.5KB OTP 18SOIC

IC MCU 8BIT 3.5KB OTP 18SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16C622A-04/SO
8-bit Microcontrollers - MCU PIC16C622A-04/SO
8-bit Microcontrollers - MCU 3.5KB 128 RAM 13 I/O

8-bit Microcontrollers - MCU 3.5KB 128 RAM 13 I/O

Buy Now Datasheet
Microcontroller Mcu, 8 Bit, Pic16, 4Mhz, Soic-18; Product Range Microchip - 96K3807 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Pic16, 4Mhz, Soic-18; Product Range Microchip
96K3807
Microcontroller Mcu, 8 Bit, Pic16, 4Mhz, Soic-18; Product Range Microchip 96K3807
MICROCONTROLLER MCU, 8 BIT, PIC16, 4MHZ, SOIC-18; Product Range:PIC16 Family PIC16C6x Series Microcontrollers; CPU Speed:4MHz; Program Memory Size:3.5KB; RAM Memory Size:128Byte; No. of Pins:18Pins; MCU Case Style:SOIC RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, PIC16, 4MHZ, SOIC-18; Product Range:PIC16 Family PIC16C6x Series Microcontrollers; CPU Speed:4MHz; Program Memory Size:3.5KB; RAM Memory Size:128Byte; No. of Pins:18Pins; MCU Case Style:SOIC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Lingto Electronic Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1237827-PIC16C622A-04/SO 685-PIC16C622A-04/SO PIC16C622A-04/SO-ND PIC16C622A-04/SO PIC16C622A-04/SO 536-PIC16C622A-04/SO PIC16C622A-04/SO PIC16C622A-04/SO 96K3807
Product Name Embedded - Embedded - Microcontrollers - PIC16C622A-04/SO 8-bit 8BIT 3.5KB Embedded Microcontroller MCU Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit Microcontrollers - MCU 3.5KB 128 RAM 13 I/O Embedded - Microcontrollers 8-bit Microcontrollers - MCU Microcontroller Mcu, 8 Bit, Pic16, 4Mhz, Soic-18; Product Range Microchip
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8 8 Bit; 8-Bit 8 Bit
Clock Speed 4 MHz 4 MHz 4 MHz 4 MHz 4 MHz 4 MHz
RAM 3.5 KB 0.1280 KB 0.1280 KB 0.1280 KB 128 KB 0.1280 KB 0.1280 KB
ROM Type OTP; One Time Programmable(OTP) EPROM; EPROM OTP OTP; OTP
Supply Voltage 2.5 to 5.5 volts 2.5 to 5.5 volts 2.5 to 5.5 volts 5.5 volts 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - A2C86466300 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Embedded - Microcontrollers - ADUC7027BSTZ62I-RL - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 428460 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details