Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
MICROCONTROLLERS (MCU)
MICROCHIP TECHNOLOGY, INC.
PIC16C63A --
Microchip Technology, Inc.
PIC16C63A
Description
Additional Features 2 Capture/Compare Max. Speed: 20MHz
Microchip Technology, Inc.
Done
Datasheet
Description
Additional Features 2 Capture/Compare Max. Speed: 20MHz
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Microchip Technology, Inc.
Chandler, AZ, United States
PIC16C63A
PIC16C63A
Additional Features 2 Capture/Compare Max. Speed: 20MHz
Additional Features
2 Capture/Compare
Max. Speed: 20MHz
Supplier's Site
Datasheet
Technical Specifications
Microchip Technology, Inc.
Product Category
Microcontrollers (MCU)
Product Number
PIC16C63A
Bits
8 Bit; 16 Bit
Number
2
RAM
0.1920 KB
ROM
7 KB
Unlock Full Specs
to access all available technical data
Related Documents
Other
Download Microchips Free MPLAB® X IDE Compiler
Get Technical Training Online or In Person
Order Tools and Software
Request a Sample
Subscribe to Microchip’s MicroSOLUTIONS Newsletter
Similar Products
Infineon Technologies AG
Microcontrollers
C161PILM3VCAFXUMA1
Specs
Data Bus
16 Bit
Clock Speed
20 MHz
Bits
Other; A/D 4x10b
View Details
4
suppliers
Rochester Electronics
Embedded - Microcontrollers
ADUC843BSZ62-3
Specs
Data Bus
8 Bit; 8-Bit
View Details
RS Components, Ltd.
Microcontrollers
428484
Specs
Data Bus
32 Bit; 32bit
ROM
256 KB
Package Type
Other; QFN
View Details
Texas Instruments
CC430F6125 16-Bit Ultra-Low-Power MCU, 16KB Flash, 2KB RAM, CC1101 Radio, AES-128, USCI, LCD Driver
CC430F6125IRGCR
Specs
Data Bus
16 Bit
ROM Type
Flash
View Details
3
suppliers