Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - PIC16C621A-20/P PIC16C621A-20/P

Description
Manufacturer: Microchip Technology Win Source Part Number: 1237823-PIC16C621A-2 0/P Series: PIC 16C Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Core Processor: PIC Speed: 20MHz Package: 18-DIP (0.300", 7.62mm) Core Size: 8-Bit Peripherals: Brown-out Detect/Reset, POR, WDT Number of I/O: 13 Program Memory Size: 1.75KB (1K x 14) Program Memory Type: One Time Programmable(OTP) RAM Size: 96 x 8 Oscillator Type: External Supply Voltage: 2.5 V ~ 5.5 V Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.microchip.com Manufacturer Package: 18-PDIP Alternative Parts (Cross-Reference): PIC16F628-04/P; PIC16C621A-20/P; PIC16F628T-04/SSG; PIC16F628-04/SSG; Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1237823-PIC16C621A-2 0/P Series: PIC 16C Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Core Processor: PIC Speed: 20MHz Package: 18-DIP (0.300", 7.62mm) Core Size: 8-Bit Peripherals: Brown-out Detect/Reset, POR, WDT Number of I/O: 13 Program Memory Size: 1.75KB (1K x 14) Program Memory Type: One Time Programmable(OTP) RAM Size: 96 x 8 Oscillator Type: External Supply Voltage: 2.5 V ~ 5.5 V Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.microchip.com Manufacturer Package: 18-PDIP Alternative Parts (Cross-Reference): PIC16F628-04/P; PIC16C621A-20/P; PIC16F628T-04/SSG; PIC16F628-04/SSG; Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - PIC16C621A-20/P - 1237823-PIC16C621A-20/P - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC16C621A-20/P
1237823-PIC16C621A-20/P
Embedded - Embedded - Microcontrollers - PIC16C621A-20/P 1237823-PIC16C621A-20/P
Manufacturer: Microchip Technology Win Source Part Number: 1237823-PIC16C621A-2 0/P Series: PIC 16C Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Core Processor: PIC Speed: 20MHz Package: 18-DIP (0.300", 7.62mm) Core Size: 8-Bit Peripherals: Brown-out Detect/Reset, POR, WDT Number of I/O: 13 Program Memory Size: 1.75KB (1K x 14) Program Memory Type: One Time Programmable(OTP) RAM Size: 96 x 8 Oscillator Type: External Supply Voltage: 2.5 V ~ 5.5 V Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.microchip.com Manufacturer Package: 18-PDIP Alternative Parts (Cross-Reference): PIC16F628-04/P; PIC16C621A-20/P; PIC16F628T-04/SSG; PIC16F628-04/SSG; Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 1237823-PIC16C621A-20/P
Series: PIC 16C
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C (TA)
Core Processor: PIC
Speed: 20MHz
Package: 18-DIP (0.300", 7.62mm)
Core Size: 8-Bit
Peripherals: Brown-out Detect/Reset, POR, WDT
Number of I/O: 13
Program Memory Size: 1.75KB (1K x 14)
Program Memory Type: One Time Programmable(OTP)
RAM Size: 96 x 8
Oscillator Type: External
Supply Voltage: 2.5 V ~ 5.5 V
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.microchip.com
Manufacturer Package: 18-PDIP
Alternative Parts (Cross-Reference): PIC16F628-04/P; PIC16C621A-20/P; PIC16F628T-04/SSG; PIC16F628-04/SSG;
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - PIC16C621A-20/P-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16C621A-20/P-ND
Microcontrollers PIC16C621A-20/P-ND
PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 1.75KB (1K x 14) OTP 18-PDIP

PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 1.75KB (1K x 14) OTP 18-PDIP

Buy Now Datasheet
Singapore, Singapore
8-bit 8BIT 1.75KB Embedded Microcontroller MCU
685-PIC16C621A-20/P
8-bit 8BIT 1.75KB Embedded Microcontroller MCU 685-PIC16C621A-20/P
IC MCU 8BIT 1.75KB OTP 18DIP Product overview: PIC16C621A-20/P from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1.75KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1.75KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16C621A-20/P can be used for catalog matching and distributor lookup.

IC MCU 8BIT 1.75KB OTP 18DIP Product overview: PIC16C621A-20/P from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1.75KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1.75KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16C621A-20/P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16C621A-20/P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16C621A-20/P
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16C621A-20/P
IC MCU 8BIT 1.75KB OTP 18DIP

IC MCU 8BIT 1.75KB OTP 18DIP

Supplier's Site
Embedded - Microcontrollers - PIC16C621A-20/P - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC16C621A-20/P
Embedded - Microcontrollers PIC16C621A-20/P
IC MCU 8BIT 1.75KB OTP 18DIP

IC MCU 8BIT 1.75KB OTP 18DIP

Supplier's Site Datasheet
IC MCU 8BIT 1.75KB OTP 18DIP - 536-PIC16C621A-20/P - Utmel Electronic Limited
Hong Kong, China
IC MCU 8BIT 1.75KB OTP 18DIP
536-PIC16C621A-20/P
IC MCU 8BIT 1.75KB OTP 18DIP 536-PIC16C621A-20/P
IC MCU 8BIT 1.75KB OTP 18DIP

IC MCU 8BIT 1.75KB OTP 18DIP

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16C621A-20/P
8-bit Microcontrollers - MCU PIC16C621A-20/P
8-bit Microcontrollers - MCU 1.75KB 96 RAM 13 I/O

8-bit Microcontrollers - MCU 1.75KB 96 RAM 13 I/O

Buy Now Datasheet
Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Dip-18; Product Range Microchip - 96K3806 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Dip-18; Product Range Microchip
96K3806
Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Dip-18; Product Range Microchip 96K3806
MICROCONTROLLER MCU, 8 BIT, PIC16, 20MHZ, DIP-18; Product Range:PIC16 Family PIC16C6x Series Microcontrollers; CPU Speed:20MHz; Program Memory Size:1.75KB; RAM Memory Size:128Byte; No. of Pins:18Pins; MCU Case Style:DIP; MSL:- RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, PIC16, 20MHZ, DIP-18; Product Range:PIC16 Family PIC16C6x Series Microcontrollers; CPU Speed:20MHz; Program Memory Size:1.75KB; RAM Memory Size:128Byte; No. of Pins:18Pins; MCU Case Style:DIP; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers - PIC16C621A-20/P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16C621A-20/P
Microcontrollers PIC16C621A-20/P
PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 1.75KB (1K x 14) OTP 18-PDIP

PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 1.75KB (1K x 14) OTP 18-PDIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Utmel Electronic Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1237823-PIC16C621A-20/P PIC16C621A-20/P-ND 685-PIC16C621A-20/P PIC16C621A-20/P PIC16C621A-20/P 536-PIC16C621A-20/P PIC16C621A-20/P 96K3806 PIC16C621A-20/P
Product Name Embedded - Embedded - Microcontrollers - PIC16C621A-20/P Microcontrollers 8-bit 8BIT 1.75KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers IC MCU 8BIT 1.75KB OTP 18DIP 8-bit Microcontrollers - MCU Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Dip-18; Product Range Microchip Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8 8 Bit 8 Bit; 8-Bit
Clock Speed 20 MHz 20 MHz 40 MHz 20 MHz 20 MHz 20 MHz
RAM 1.75 KB 0.0960 KB 0.0960 KB 96 KB 0.0960 KB 0.1280 KB 0.0960 KB
ROM Type OTP; One Time Programmable(OTP) OTP EPROM; EPROM OTP; OTP OTP
Supply Voltage 2.5 to 5.5 volts 2.5 to 5.5 volts 2.5 to 5.5 volts 5.5 volts 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C164SL6RMCAKXUMA1 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers
Embedded - Microcontrollers - ADUC7028BBCZ62 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 1806848 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details