IC MCU 8BIT 896B OTP 20SSOP Product overview: PIC16C620AT-04I/SS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16C620AT-04I/
Manufacturer: Microchip Technology
Win Source Part Number: 806569-PIC16C620AT-0
Packaging: Reel
Mounting Style: SMD
Core Processor: PIC
Speed: 4MHz
Core Size: 8-Bit
Peripherals: Brown-out Detect/Reset, POR, WDT
Number of I/O: 13
Program Memory Size: 896B (512 x 14)
Program Memory Type: OTP
RAM Size: 96 x 8
Oscillator Type: External
Supplier Device Package: 20-SSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 20-SSOP (0.209", 5.30mm Width)
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,600
MSL Level: 1 (Unlimited)
Part Number Series: PIC16C620A
Voltage - Supply (Vcc/Vdd): 2.5V ~ 5.5V
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 896B (512 x 14) OTP 20-SSOP
IC,MICROCONTROLLER,8
IC MCU 8BIT 896B OTP 20SSOP
IC MCU 8BIT 896B OTP 20SSOP
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 896B (512 x 14) OTP 20-SSOP
8-bit Microcontrollers - MCU .875KB 96 RAM 13 I/O 4 MHz IndTemp SSOP20
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-PIC16C620AT-04I/SS | 806569-PIC16C620AT-04I/SS | PIC16C620AT-04ISS-ND | 23C3879 | PIC16C620AT-04I/SS | PIC16C620AT-04I/SS | PIC16C620AT-04I/SS | PIC16C620AT-04I/SS |
| Product Name | 8-bit 8BIT Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - PIC16C620AT-04I/SS | Microcontrollers | Ic,microcontroller,8-Bit,pic Cpu,cmos,ssop,20Pin,plastic Rohs Compliant Microchip | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | 8-bit Microcontrollers - MCU |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | |
| Clock Speed | 40 MHz | 4 MHz | 4 MHz | 4 MHz | 4 MHz | |||
| RAM | 0.0960 KB | 0.8960 KB | 0.0960 KB | 96 KB | 0.0960 KB | |||
| ROM | 0.0960 KB | 0.8960 KB | ||||||
| ROM Type | EPROM; EPROM | OTP; OTP | OTP | OTP; OTP |