PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) OTP 28-SOIC
PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) OTP 28-SOIC
IC MCU 8BIT 7KB OTP 28SOIC
IC MCU 8BIT 7KB OTP 28SOIC
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16C63T-20E/SO-ND | PIC16C63T-20E/SO | PIC16C63T-20E/SO | PIC16C63T-20E/SO |
| Product Name | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | |
| RAM | 0.1920 KB | 0.1920 KB | 192 KB | |
| ROM | 7 KB | |||
| ROM Type | OTP | OTP; OTP |