The PIC16C642-04I/SP is an 8-bit EPROM microcontroller featuring a high-performance RISC CPU with a maximum operating speed of 20 MHz and a 200 ns instruction cycle. It offers 4K of program memory and 176 bytes of data memory, making it suitable for a variety of applications requiring moderate processing power and memory capacity. This microcontroller includes up to 33 I/O pins with individual direction control, allowing for flexible interfacing with external components. It is equipped with two analog comparators and a programmable on-chip voltage reference, enhancing its capability for analog signal processing. The device also features an 8-bit timer/counter with a programmable prescaler, which can be useful for timing applications. Additional features include a power-on reset, brown-out reset, and a watchdog timer, which contribute to reliable operation in various conditions. The PIC16C642-04I/SP supports low power consumption, with typical current draw of less than 2.0 mA at 5.0V and 4.0 MHz, making it suitable for battery-operated devices. The microcontroller is available in multiple package types, including PDIP and SOIC, providing options for different design requirements.
IC MCU 8BIT 7KB OTP 28SPDIP
8-bit Microcontrollers - MCU 7KB 176 RAM 22 I/O
IC MCU 8BIT 7KB OTP 28SPDIP
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 7KB (4K x 14) OTP 28-SPDIP
| Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16C642-04I/SP | PIC16C642-04I/SP | PIC16C642-04I/SP | PIC16C642-04I/SP |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Life Cycle Stage | Active | Active | ||
| Clock Speed | 4 MHz | 4 MHz | ||
| RAM | 176 KB | 0.1760 KB | ||
| ROM Type | OTP; OTP |