Microchip Technology, Inc. Microcontrollers PIC16C642-04I/SO

Description
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 7KB (4K x 14) OTP 28-SOIC
Request a Quote Datasheet
Description
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 7KB (4K x 14) OTP 28-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC16C642-04I/SO-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16C642-04I/SO-ND
Microcontrollers PIC16C642-04I/SO-ND
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 7KB (4K x 14) OTP 28-SOIC

PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 7KB (4K x 14) OTP 28-SOIC

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - PIC16C642-04I/SO - 791919-PIC16C642-04I/SO - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC16C642-04I/SO
791919-PIC16C642-04I/SO
Embedded - Embedded - Microcontrollers - PIC16C642-04I/SO 791919-PIC16C642-04I/SO
Manufacturer: Microchip Technology Win Source Part Number: 791919-PIC16C642-04I /SO Series: PIC 16C Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: PIC Speed: 4MHz Package: 28-SOIC (0.295", 7.50mm Width) Core Size: 8-Bit Peripherals: Brown-out Detect/Reset, LED, POR, WDT Number of I/O: 22 Program Memory Size: 7KB (4K x 14) Program Memory Type: One Time Programmable(OTP) RAM Size: 176 x 8 Oscillator Type: External Supply Voltage: 4 V ~ 6 V Family Name: PIC16C642 Categories: Integrated Circuits (ICs) Manufacturer Package: 28-SOIC Alternative Parts (Cross-Reference): CY7C64013C-SXC; CY7C64013C-SXCT; CY7C64013-SC; PIC16C642-04I/SP; Introduction Date: October 10, 1996 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 791919-PIC16C642-04I/SO
Series: PIC 16C
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: PIC
Speed: 4MHz
Package: 28-SOIC (0.295", 7.50mm Width)
Core Size: 8-Bit
Peripherals: Brown-out Detect/Reset, LED, POR, WDT
Number of I/O: 22
Program Memory Size: 7KB (4K x 14)
Program Memory Type: One Time Programmable(OTP)
RAM Size: 176 x 8
Oscillator Type: External
Supply Voltage: 4 V ~ 6 V
Family Name: PIC16C642
Categories: Integrated Circuits (ICs)
Manufacturer Package: 28-SOIC
Alternative Parts (Cross-Reference): CY7C64013C-SXC; CY7C64013C-SXCT; CY7C64013-SC; PIC16C642-04I/SP;
Introduction Date: October 10, 1996
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2022
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
8-bit 8BIT 7KB Embedded Microcontroller MCU - 685-PIC16C642-04I/SO - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 7KB Embedded Microcontroller MCU
685-PIC16C642-04I/SO
8-bit 8BIT 7KB Embedded Microcontroller MCU 685-PIC16C642-04I/SO
IC MCU 8BIT 7KB OTP 28SOIC Product overview: PIC16C642-04I/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 7KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 7KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16C642-04I/SO can be used for catalog matching and distributor lookup.

IC MCU 8BIT 7KB OTP 28SOIC Product overview: PIC16C642-04I/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 7KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 7KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16C642-04I/SO can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microcontrollers - PIC16C642-04I/SO - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC16C642-04I/SO
Embedded - Microcontrollers PIC16C642-04I/SO
IC MCU 8BIT 7KB OTP 28SOIC

IC MCU 8BIT 7KB OTP 28SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16C642-04I/SO
8-bit Microcontrollers - MCU PIC16C642-04I/SO
8-bit Microcontrollers - MCU 7KB 176 RAM 22 I/O

8-bit Microcontrollers - MCU 7KB 176 RAM 22 I/O

Buy Now Datasheet
Microcontrollers - PIC16C642-04I/SO - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16C642-04I/SO
Microcontrollers PIC16C642-04I/SO
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 7KB (4K x 14) OTP 28-SOIC

PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 7KB (4K x 14) OTP 28-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16C642-04I/SO - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16C642-04I/SO
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16C642-04I/SO
IC MCU 8BIT 7KB OTP 28SOIC

IC MCU 8BIT 7KB OTP 28SOIC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC16C642-04I/SO-ND 791919-PIC16C642-04I/SO 685-PIC16C642-04I/SO PIC16C642-04I/SO PIC16C642-04I/SO PIC16C642-04I/SO PIC16C642-04I/SO
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - PIC16C642-04I/SO 8-bit 8BIT 7KB Embedded Microcontroller MCU Embedded - Microcontrollers 8-bit Microcontrollers - MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit
Clock Speed 4 MHz 4 MHz 4 MHz 4 MHz 4 MHz
RAM 0.1760 KB 7 KB 0.1760 KB 0.1760 KB 176 KB
ROM 7 KB 0.1760 KB
ROM Type OTP OTP; One Time Programmable(OTP) EPROM; EPROM OTP; OTP
Unlock Full Specs
to access all available technical data

Similar Products