Manufacturer: Microchip Technology
Win Source Part Number: 1322426-PIC16C63AT-0
Category: Integrated Circuits (ICs)>Embedded>Micro
Packaging: Reel - TR
Core Processor: PIC
Speed: 4MHz
Standard Package: 1,600
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: I2C, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 22
Program Memory Size: 7KB (4K x 14)
Program Memory Type: OTP
RAM Size: 192 x 8
Oscillator Type: External
Supplier Device Package: 28-SOIC
Temperature Range - Operating: 0°C ~ 70°C
Case / Package: 28-SOIC (0.295", 7.50mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 75
MSL Level: 1 (Unlimited)
Voltage - Supply (Vcc/Vdd): 4V ~ 5.5V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: PIC16C63AT-04/SO-NDR
Base Product Number: PIC16C63
RoHS Status: ROHS3 Compliant
IC MCU 8BIT 7KB OTP 28SOIC Product overview: PIC16C63AT-04/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 7KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 7KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16C63AT-04/SO
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 7KB (4K x 14) OTP 28-SOIC
IC MCU 8BIT 7KB OTP 28SOIC
IC MCU 8BIT 7KB OTP 28SOIC
IC MCU 8BIT 7KB OTP 28SOIC
8-bit Microcontrollers - MCU 7KB 192 RAM 22 I/O
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1322426-PIC16C63AT-04/SO | 685-PIC16C63AT-04/SO | PIC16C63AT-04/SO | PIC16C63AT-04/SO | PIC16C63AT-04/SO | PIC16C63AT-04/SO | PIC16C63AT-04/SO |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit 8BIT 7KB Embedded Microcontroller MCU | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | 8-bit Microcontrollers - MCU |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | |
| Clock Speed | 4 MHz | 4 MHz | 4 MHz | 4 MHz | 4 MHz | ||
| RAM | 7 KB | 0.1920 KB | 0.1920 KB | 0.1920 KB | 192 KB | ||
| ROM Type | OTP; OTP | OTP; OTP | OTP; OTP | ||||
| Supply Voltage | 4 to 5.5 volts | 4 to 5.5 volts | 4 to 5.5 volts | 5.5 volts |