Microchip Technology, Inc. Product Range Microchip PIC16C62B-20/SO.

Description
Product Range:PIC16 Microcontrollers; CPU Speed:20MHz; Program Memory Size:3.5KB; RAM Memory Size:128Byte; No. of Pins:28Pins; MCU Case Style:SOIC; No. of I/O s:22I/O s; Embedded Interface Type:I2C, SPI; Supply Voltage Min:4V RoHS Compliant: Yes
Datasheet
Description
Product Range:PIC16 Microcontrollers; CPU Speed:20MHz; Program Memory Size:3.5KB; RAM Memory Size:128Byte; No. of Pins:28Pins; MCU Case Style:SOIC; No. of I/O s:22I/O s; Embedded Interface Type:I2C, SPI; Supply Voltage Min:4V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Product Range Microchip - 15AC0009 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Microchip
15AC0009
Product Range Microchip 15AC0009
Product Range:PIC16 Microcontrollers; CPU Speed:20MHz; Program Memory Size:3.5KB; RAM Memory Size:128Byte; No. of Pins:28Pins; MCU Case Style:SOIC; No. of I/O s:22I/O s; Embedded Interface Type:I2C, SPI; Supply Voltage Min:4V RoHS Compliant: Yes

Product Range:PIC16 Microcontrollers; CPU Speed:20MHz; Program Memory Size:3.5KB; RAM Memory Size:128Byte; No. of Pins:28Pins; MCU Case Style:SOIC; No. of I/O s:22I/O s; Embedded Interface Type:I2C, SPI; Supply Voltage Min:4V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Microcontrollers (MCU)
Product Number 15AC0009
Product Name Product Range Microchip
Clock Speed 20 MHz
RAM 0.1280 KB
Supply Voltage 4 to ? volts
Serial Interface I²C; SPI
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - C164CI8RMCAKXUMB1 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 16-Bit
View Details
3 suppliers
 - COP8AME9ENA8 - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
ROM Type Flash
View Details
3 suppliers
Embedded - Embedded - Microcontrollers - ADUC836BCPZ - 911042-ADUC836BCPZ - Win Source Electronics
Specs
Data Bus 8 Bit
Clock Speed 12.58 MHz
RAM 62 KB
View Details
2 suppliers
Microcontrollers - 428484 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details