IC MCU 8BIT 7KB OTP 28SPDIP
PIC PIC® 16C Microcontroller IC 8-Bit 10MHz 7KB (4K x 14) OTP 28-SPDIP
8-bit Microcontrollers - MCU 7KB 176 RAM 22 I/O
IC,MICROCONTROLLER,8
IC MCU 8BIT 7KB OTP 28SPDIP
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16C642-10I/SP | PIC16C642-10I/SP | PIC16C642-10I/SP | 23C4150 | PIC16C642-10I/SP |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | 8-bit Microcontrollers - MCU | Ic,microcontroller,8-Bit,pic Cpu,cmos,dip,28Pin,plastic Rohs Compliant Microchip | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | |
| Life Cycle Stage | Active | Active | |||
| Clock Speed | 10 MHz | 10 MHz | |||
| RAM | 176 KB | 0.1760 KB | |||
| ROM Type | OTP; OTP |