Microchip Technology, Inc. Microcontrollers PIC16C58B-04I/SO

Description
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 3KB (2K x 12) OTP 18-SOIC
Request a Quote
Description
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 3KB (2K x 12) OTP 18-SOIC
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PIC16C58B-04I/SO is an 8-bit microcontroller featuring a 12-bit instruction set and an 8-bit data path. It includes 2K of EPROM memory and 73 bytes of RAM, making it suitable for a variety of embedded applications. The device operates within a voltage range of 2.5V to 5.5V and supports multiple oscillator configurations, including low-cost RC, standard crystal, high-speed crystal, and low-frequency crystal options. This microcontroller is built on low power, high-speed CMOS technology, ensuring efficient performance with a typical current consumption of less than 2 mA at 5V and 4 MHz, and as low as 15 µA at 3V and 32 kHz. It features a two-level deep hardware stack, multiple addressing modes, and several integrated peripherals, including a real-time clock/counter, watchdog timer, and power-on reset functionality. The PIC16C58B also supports a power-saving sleep mode and offers programmable code protection, enhancing security for sensitive applications. Overall, the PIC16C58B-04I/SO is a versatile choice for engineers looking for a reliable and efficient microcontroller for their projects.

Datasheet Summary
Powered by GS/AI

The PIC16C58B-04I/SO is an 8-bit microcontroller featuring a 12-bit instruction set and an 8-bit data path. It includes 2K of EPROM memory and 73 bytes of RAM, making it suitable for a variety of embedded applications. The device operates within a voltage range of 2.5V to 5.5V and supports multiple oscillator configurations, including low-cost RC, standard crystal, high-speed crystal, and low-frequency crystal options. This microcontroller is built on low power, high-speed CMOS technology, ensuring efficient performance with a typical current consumption of less than 2 mA at 5V and 4 MHz, and as low as 15 µA at 3V and 32 kHz. It features a two-level deep hardware stack, multiple addressing modes, and several integrated peripherals, including a real-time clock/counter, watchdog timer, and power-on reset functionality. The PIC16C58B also supports a power-saving sleep mode and offers programmable code protection, enhancing security for sensitive applications. Overall, the PIC16C58B-04I/SO is a versatile choice for engineers looking for a reliable and efficient microcontroller for their projects.

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC16C58B-04I/SO-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16C58B-04I/SO-ND
Microcontrollers PIC16C58B-04I/SO-ND
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 3KB (2K x 12) OTP 18-SOIC

PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 3KB (2K x 12) OTP 18-SOIC

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - PIC16C58B-04I/SO - 810809-PIC16C58B-04I/SO - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC16C58B-04I/SO
810809-PIC16C58B-04I/SO
Embedded - Embedded - Microcontrollers - PIC16C58B-04I/SO 810809-PIC16C58B-04I/SO
Manufacturer: Microchip Technology Win Source Part Number: 810809-PIC16C58B-04I /SO Packaging: Tube Mounting Style: SMD Core Processor: PIC Speed: 4MHz Core Size: 8-Bit Peripherals: POR, WDT Number of I/O: 12 Program Memory Size: 3KB (2K x 12) Program Memory Type: OTP RAM Size: 73 x 8 Oscillator Type: External Supplier Device Package: 18-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 18-SOIC Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 42 MSL Level: 1 (Unlimited) Part Number Series: PIC16C58B Voltage - Supply (Vcc/Vdd): 3V ~ 5.5V

Manufacturer: Microchip Technology
Win Source Part Number: 810809-PIC16C58B-04I/SO
Packaging: Tube
Mounting Style: SMD
Core Processor: PIC
Speed: 4MHz
Core Size: 8-Bit
Peripherals: POR, WDT
Number of I/O: 12
Program Memory Size: 3KB (2K x 12)
Program Memory Type: OTP
RAM Size: 73 x 8
Oscillator Type: External
Supplier Device Package: 18-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 18-SOIC
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 42
MSL Level: 1 (Unlimited)
Part Number Series: PIC16C58B
Voltage - Supply (Vcc/Vdd): 3V ~ 5.5V

Buy Now
8-bit 8BIT 3KB Embedded Microcontroller MCU - 685-PIC16C58B-04I/SO - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 3KB Embedded Microcontroller MCU
685-PIC16C58B-04I/SO
8-bit 8BIT 3KB Embedded Microcontroller MCU 685-PIC16C58B-04I/SO
IC MCU 8BIT 3KB OTP 18SOIC Product overview: PIC16C58B-04I/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 3KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 3KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16C58B-04I/SO can be used for catalog matching and distributor lookup.

IC MCU 8BIT 3KB OTP 18SOIC Product overview: PIC16C58B-04I/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 3KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 3KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16C58B-04I/SO can be used for catalog matching and distributor lookup.

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16C58B-04I/SO
8-bit Microcontrollers - MCU PIC16C58B-04I/SO
8-bit Microcontrollers - MCU 3KB 73 RAM 12 I/O

8-bit Microcontrollers - MCU 3KB 73 RAM 12 I/O

Buy Now Datasheet
Microcontrollers - PIC16C58B-04I/SO - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16C58B-04I/SO
Microcontrollers PIC16C58B-04I/SO
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 3KB (2K x 12) OTP 18-SOIC

PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 3KB (2K x 12) OTP 18-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16C58B-04I/SO - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16C58B-04I/SO
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16C58B-04I/SO
IC MCU 8BIT 3KB OTP 18SOIC

IC MCU 8BIT 3KB OTP 18SOIC

Supplier's Site
Embedded - Microcontrollers - PIC16C58B-04I/SO - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC16C58B-04I/SO
Embedded - Microcontrollers PIC16C58B-04I/SO
IC MCU 8BIT 3KB OTP 18SOIC

IC MCU 8BIT 3KB OTP 18SOIC

Supplier's Site Datasheet
Ic,microcontroller,8-Bit,pic Cpu,cmos,sop,18Pin,plastic Rohs Compliant Microchip - 23C3743 - Newark, An Avnet Company
Chicago, IL, United States
Ic,microcontroller,8-Bit,pic Cpu,cmos,sop,18Pin,plastic Rohs Compliant Microchip
23C3743
Ic,microcontroller,8-Bit,pic Cpu,cmos,sop,18Pin,plastic Rohs Compliant Microchip 23C3743
IC,MICROCONTROLLER,8 -BIT,PIC CPU,CMOS,SOP,18PIN,P LASTIC ROHS COMPLIANT: YES

IC,MICROCONTROLLER,8-BIT,PIC CPU,CMOS,SOP,18PIN,PLASTIC ROHS COMPLIANT: YES

Supplier's Site Datasheet
Microcontrollers - PIC16C58B-04I/SO - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC16C58B-04I/SO
Microcontrollers PIC16C58B-04I/SO
IC MCU 8BIT 3KB OTP 18SOIC

IC MCU 8BIT 3KB OTP 18SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC16C58B-04I/SO-ND 810809-PIC16C58B-04I/SO 685-PIC16C58B-04I/SO PIC16C58B-04I/SO PIC16C58B-04I/SO PIC16C58B-04I/SO PIC16C58B-04I/SO 23C3743 PIC16C58B-04I/SO
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - PIC16C58B-04I/SO 8-bit 8BIT 3KB Embedded Microcontroller MCU 8-bit Microcontrollers - MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Ic,microcontroller,8-Bit,pic Cpu,cmos,sop,18Pin,plastic Rohs Compliant Microchip Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit
Clock Speed 4 MHz 4 MHz 4 MHz 4 MHz 4 MHz 4 MHz
RAM 0.0730 KB 3 KB 0.0730 KB 0.0730 KB 73 KB 0.0730 KB
ROM 3 KB 2 KB
ROM Type OTP OTP; OTP EPROM; EPROM OTP; OTP OTP; OTP
Unlock Full Specs
to access all available technical data

Similar Products

1GHz 4KB 928MHz QFN Embedded Microcontroller MCU - 879-CC1111F32RSP - ERSAELECTRONICS PTE. LTD.
Specs
RAM 4 KB
Supply Voltage 3.3 volts
Serial Interface USB, USART, I2S
View Details
2 suppliers
Microcontrollers - 428459 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details